The Samsung K4X1G163PE-8GC6 is a 1 Gbit Mobile DDR SDRAM component designed for low-power, high-performance applications. It is particularly suited for mobile devices and other applications where power consumption is a critical factor.
Applications
- Smartphones
- Tablets
- Portable Gaming Devices
- Automotive Infotainment Systems
- Digital Cameras
Features
- 1Gbit (64M x 16) memory density
- Mobile DDR (LPDDR) interface for low power consumption
- Operating frequency up to 400 MHz
- Double data rate architecture
- Clock enable (CKE) power-down mode
- Partial Array Self Refresh (PASR) for efficient power management
- Deep Power Down (DPD) mode
Benefits
- Extended battery life in mobile devices
- High-speed data access for demanding applications
- Reduced system power consumption
- Optimized memory performance for mobile environments
- Reliable operation in a wide range of temperatures
Technical Specifications
The K4X1G163PE-8GC6 operates at a voltage of 1.8V/1.2V. It supports burst lengths of 2, 4, 8, and 16. The chip incorporates a 16-bit prefetch architecture to enable high-speed data transfer. It adheres to JEDEC standards for Mobile DDR SDRAM. The component is available in a FBGA (Fine-pitch Ball Grid Array) package. The operating temperature range is typically between -25°C and 85°C.
This Mobile DDR SDRAM device offers a reliable and power-efficient memory solution for various mobile applications. Its low power consumption and high-speed data transfer capabilities make it a suitable choice for battery-powered devices.