The Samsung K4T51083QI-HCF7 is a 512Mbit DDR2 SDRAM chip. It is designed for applications that require high-speed data access and storage. This particular chip is commonly used in graphics cards, embedded systems, and other memory-intensive applications.
Applications
- Graphics cards (as video memory)
- Embedded systems
- Gaming consoles
- Networking devices
- Digital signal processing (DSP) applications
Features
- 512Mbit (64M x 8) memory organization
- DDR2 interface for high bandwidth
- Operating speed up to 800 MHz
- Double data rate architecture, transferring data on both rising and falling edges of the clock
- On-chip DLL (Delay-Locked Loop) for precise timing control
- Data mask (DM) for selective write operations
- RoHS compliant and lead-free
Benefits
- Improved system responsiveness due to fast data access
- Enhanced graphics performance in gaming and multimedia applications
- Efficient memory usage in embedded systems
- Lower power consumption compared to older DDR standards
- Increased reliability and longevity
Technical Specifications
The K4T51083QI-HCF7 operates at a voltage of 1.8V. It supports burst lengths of 2, 4, and 8. The chip incorporates an 8-bit prefetch architecture to enable high-speed data transfer. It adheres to JEDEC standards for DDR2 SDRAM and is available in a FBGA (Fine-pitch Ball Grid Array) package. The operating temperature range is typically between 0°C and 85°C.
This DDR2 SDRAM component offers a reliable and efficient memory solution for a wide range of applications. Its high speed and low power consumption make it a suitable choice for demanding applications.