The Samsung K4T1G163PE-FGC6 is a 1Gb (Gigabit) DDR3 SDRAM (Double Data Rate Three Synchronous Dynamic Random-Access Memory) chip. This component is designed for applications that require high-speed and efficient memory performance.
Applications
- Desktop and laptop computers
- Gaming consoles
- Networking equipment
- Embedded systems
- Graphics cards
Features
- 1Gb (64M x 16) memory organization
- DDR3 architecture
- Data transfer rates up to 1600 Mbps (PC3-12800)
- 8 internal banks for concurrent operation
- 8-bit prefetch architecture
- Programmable burst length: 4, 8
- Automatic and self-refresh capabilities
- On-die termination (ODT)
- Operating voltage: 1.5V
- Lead-free package
Benefits
- Improved system performance due to high bandwidth
- Reduced power consumption compared to DDR2
- Enhanced signal integrity with ODT
- Increased memory capacity for demanding applications
Additional Details
The K4T1G163PE-FGC6 is packaged in a FBGA (Fine-pitch Ball Grid Array). The DDR3 architecture provides a significant performance increase over DDR2 while consuming less power. Its compatibility with JEDEC standards ensures that it can be integrated into a wide variety of systems. The FGC6 denotes the specific speed grade and timings supported. The on-die termination (ODT) feature improves signal integrity, reducing reflections and noise on the memory bus, which enhances the reliability of data transfer. Automatic and self-refresh capabilities help maintain data integrity without requiring constant external intervention.