EN
  • EN
  • DE

K4B4G0846R-BYK0

Part No K4B4G0846R-BYK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940781-K4B4G0846R-BYK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0846R-BYK0 CAD Model

Description

The Samsung K4B4G0846R-BYK0 is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for applications requiring high memory performance and capacity. As a product from Samsung, a leading memory manufacturer, the K4B4G0846R-BYK0 offers reliability and compatibility across various systems.

Applications

  • Desktop Computers: Serves as main system memory in desktop computers, supporting operating systems, software applications, and gaming.
  • Laptop Computers: Integrated into laptops to facilitate multitasking, efficient data processing, and overall smooth performance.
  • Servers: Utilized in server systems to support virtual machines, database management, and other server-side applications with significant memory requirements.
  • Gaming Consoles: Used as system memory in gaming consoles to enhance high-resolution graphics and fast game loading.
  • Networking Devices: Deployed in networking equipment such as routers and switches, providing memory for data buffering and processing tasks.

Features

  • Capacity: 4Gb (512M x 8) memory organization.
  • Data Rate: Supports high-speed data transfer rates up to DDR3-1600 (PC3-12800).
  • Interface: Standard DDR3 interface for broad compatibility with various systems.
  • Operating Voltage: Operates at a low voltage of 1.5V to minimize power consumption.
  • Clock Frequency: Supports a clock frequency of up to 800 MHz.
  • Package: Encased in a FBGA (Fine-pitch Ball Grid Array) package, optimizing space and thermal efficiency.

Benefits

  • High Performance: Enables fast data access and processing, thereby improving system-wide performance.
  • Large Memory Capacity: Offers generous memory capacity for demanding applications, supporting efficient multitasking and data handling.
  • Low Power Consumption: Reduces energy usage, extending battery life in portable devices and lowering operational costs in server environments.
  • Compatibility: Designed to be compatible with a wide array of systems and platforms, streamlining integration.
  • Reliability: Manufactured by Samsung, ensuring high-quality and dependable memory performance.

Additional Details

The K4B4G0846R-BYK0 includes standard DDR3 features such as burst lengths of 8 and burst types that can be either sequential or interleaved. It also supports auto refresh and self-refresh modes to conserve power. The operating temperature typically ranges from 0°C to +85°C. Specific timings and other detailed specifications may vary depending on the speed grade and intended application.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess