EN
  • EN
  • DE

K4B1G1646I-BFMA

Part No K4B1G1646I-BFMA
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941587-K4B1G1646I-BFMA
Series *
Ultra Librarian 3D Model Ultra Librarian K4B1G1646I-BFMA CAD Model

Description

The K4B1G1646I-BFMA is a DDR3 SDRAM component manufactured by Samsung. This dynamic random-access memory chip is designed for applications requiring fast and reliable memory access. As a DDR3 SDRAM, it offers improved performance and lower power consumption compared to older memory technologies. It is commonly used in various computing devices, including desktops, laptops, and embedded systems.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Industrial Computing
  • Networking Devices

Features

  • DDR3 Technology: Compliant with the DDR3 standard, offering enhanced performance and efficiency.
  • High Bandwidth: Supports fast data transfer rates for demanding applications.
  • Low Voltage: Operates at a reduced voltage, minimizing power consumption.
  • Compact Design: Suitable for use in space-constrained environments.
  • Reliable Performance: Ensures stable and consistent operation across various conditions.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Reduced Power Consumption: Lowers energy consumption, contributing to longer battery life in portable devices.
  • Enhanced Multitasking: Enables smoother execution of multiple applications concurrently.
  • Optimized Computing: Provides efficient memory access for resource-intensive tasks.
  • Increased System Reliability: Ensures stable operation for critical applications.

Additional Details

The K4B1G1646I-BFMA is designed to meet the demands of modern computing environments. Its combination of high speed, low power consumption, and reliable performance makes it a suitable choice for a variety of applications. For precise technical specifications, including clock speeds, timings, and voltage requirements, consult the official Samsung datasheet to ensure proper integration and optimal performance within the target system. Its stable operation ensures consistent performance, making it a dependable component in memory-intensive applications. DDR3 technology helps to improve overall system efficiency and performance, making it a valuable component in various computing setups.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,966 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess