EN
  • EN
  • DE

652147\2GB\128Mx8\16C

Part No 652147\2GB\128Mx8\16C
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948564-652147\2GB\128Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 652147\2GB\128Mx8\16C CAD Model

Description

The Samsung 652147 is a 2GB DDR2 memory module designed for use in desktop computers and other compatible devices. This module features a 128Mx8 configuration with 16 memory chips.

Applications

  • Desktop PCs
  • Workstations
  • Industrial PCs
  • Embedded systems
  • Legacy servers

Features

  • 2GB capacity
  • DDR2 technology
  • 128Mx8 configuration
  • 16 memory chips
  • High bandwidth
  • Low power consumption

Benefits

  • Increased system performance
  • Improved multitasking capabilities
  • Enhanced responsiveness
  • Reliable operation
  • Cost-effective memory upgrade

Additional Details

The module is designed to operate at a specific clock speed and voltage, ensuring compatibility with a wide range of systems. The exact speed and voltage specifications depend on the specific DDR2 standard implemented in the module. It is essential to check the motherboard's specifications to ensure compatibility before purchasing.

The Samsung 652147 module utilizes high-quality components and rigorous testing to ensure reliability and stability. It's built to meet the demands of modern computing environments, delivering a balance of performance and power efficiency. The 128Mx8 configuration enables the module to handle data efficiently, contributing to overall system responsiveness.

DDR2 memory is an older technology, so this module is typically used to upgrade older systems or to replace faulty memory in existing machines. While it doesn't offer the same performance as newer DDR3 or DDR4 memory, it can still provide a significant improvement in system performance compared to having insufficient memory.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess