EN
  • EN
  • DE

CMC-5044TF-A

Part No CMC-5044TF-A
Manufacturer Same Sky
Catalog Microphones
Description MIC COND ANLG OMNI -44DB 0.236\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 20 kHz
Sensitivity -44dB ±3dB @ 94dB SPL
S/N Ratio 60dB
Impedance 2.2 kOhms
Voltage - Rated 2 V
Voltage Range 2 V ~ 10 V
Current - Supply 500 µA
Port Location Top
Termination Solder Pads
Size / Dimension 0.236" Dia (6.00mm)
Height (Max) 0.205" (5.20mm)
Shape Circular
Package Box
Supply and Demand Status Normal
Win Source Part Number 1598891-CMC-5044TF-A
Ultra Librarian 3D Model Ultra Librarian CMC-5044TF-A CAD Model

Description

N

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us
Syntiant
SPH0641LM4H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE;Digital;Bottom;64dB SNR;120dB SPL;-26 +/-1dBV;45Hz;55dB PSRR;Low Power: 235 / Standard: 620;1.8V datasheet, inventory, & pricing.
Lowest to $0.3813
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
DB Unlimited.
MIC COND ANALOG OMNI 0.382\
Need more? Email Us
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess