EN
  • EN
  • DE

VDZ5.1B

Part No VDZ5.1B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 407815-VDZ5.1B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VDZ5.1B CAD Model

Description

The VDZ5.1B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide stable voltage regulation and overvoltage protection in a wide range of electronic applications. This diode offers a precise and reliable voltage reference, making it suitable for safeguarding sensitive components from voltage spikes and surges. Its compact size and robust construction ensure dependable performance in demanding operating conditions.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic equipment
  • Reference voltage generation for analog circuits
  • Signal clipping and clamping
  • Transient voltage suppression in portable devices

Features

  • Precise Zener Voltage: The VDZ5.1B offers a tightly controlled Zener voltage of approximately 5.1V, ensuring accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency in voltage regulation circuits.
  • High Surge Current Capability: Provides robust protection against voltage transients and surges.
  • Compact Package: Allows for efficient utilization of board space in densely populated electronic circuits.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances directives.

Benefits

  • Enhanced Circuit Protection: Safeguards sensitive components from damage due to voltage fluctuations.
  • Stable Voltage Reference: Provides a reliable and consistent voltage source for accurate circuit operation.
  • Improved System Reliability: Reduces the risk of component failure and extends the lifespan of electronic devices.
  • Simplified Circuit Design: Facilitates easier implementation of voltage regulation and protection functions.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details

The VDZ5.1B is typically available in surface-mount packages such as SOD-323. Key electrical characteristics include a Zener voltage (Vz) of around 5.1V, a low reverse leakage current (Ir), and a power dissipation rating dependent on the package type. Detailed operating conditions, like the Zener test current (Izt) and temperature coefficients, can be found in the manufacturer's datasheet. The device is designed to operate within a specific temperature range, often from -55°C to +150°C. The forward voltage drop typically ranges from 0.9V to 1.1V at a forward current of 10mA. Dynamic impedance is a crucial parameter, indicating the change in Zener voltage with respect to the change in Zener current; a lower value indicates better voltage regulation. Refer to Rohm Semiconductor’s official datasheet for the most accurate and detailed specifications and application guidelines.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess