EN
  • EN
  • DE

UDZW9.1B

Part No UDZW9.1B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398772-UDZW9.1B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZW9.1B CAD Model

Description

The UDZW9.1B is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and transient voltage suppression in various electronic circuits. As a Zener diode, it maintains a stable voltage across its terminals when reverse-biased, making it ideal for protecting sensitive circuits from overvoltage conditions.

Applications

  • Voltage Regulation: Providing a stable voltage reference in power supplies and other circuits, ensuring consistent performance.
  • Transient Voltage Suppression: Protecting electronic devices from voltage spikes caused by lightning, switching, or other transient events.
  • Overvoltage Protection: Preventing damage to sensitive circuits due to excessive voltage levels.
  • Clipping Circuits: Limiting the voltage amplitude of signals to prevent saturation or damage in amplifiers and other circuits.
  • Reference Voltage Generation: Creating a stable reference voltage for comparators, analog-to-digital converters (ADCs), and other precision circuits.

Features

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage of approximately 9.1V, ensuring accurate voltage regulation.
  • Low Leakage Current: Minimizes power loss and improves efficiency, especially in battery-powered devices.
  • High Surge Current Capability: Can withstand high current surges without degradation or failure, providing robust protection against transient events.
  • Small Package Size: Typically available in a compact surface-mount package, suitable for high-density circuit board layouts.
  • Excellent Temperature Stability: Maintains stable performance over a wide range of operating temperatures, ensuring reliable operation in diverse environments.

Benefits

  • Improved Circuit Protection: Safeguards sensitive components from damage due to overvoltage conditions, increasing the lifespan of electronic devices.
  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits by maintaining a stable voltage level, reducing the risk of malfunctions.
  • Enhanced System Reliability: Minimizes the risk of component failure and downtime due to voltage transients and overvoltage events.
  • Compact Design: Enables smaller and more efficient electronic devices by utilizing a compact surface-mount package.
  • Cost-Effective Solution: Provides reliable voltage regulation and protection at a competitive price, reducing overall system costs.

Additional Details

The UDZW9.1B has a Zener voltage of approximately 9.1V. It is typically available in a small SMD package such as SOD-323, which is suitable for automated assembly. The diode's specifications include power dissipation, operating temperature range, and forward voltage characteristics. Its surge current capability makes it suitable for applications requiring robust protection.

Consult the official Rohm Semiconductor datasheet for the UDZW9.1B for the most accurate and up-to-date information on its electrical characteristics, thermal performance, and application recommendations. The datasheet provides essential details for proper circuit design and ensures optimal performance in specific applications.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess