The TCTAS0G227M8R-V1 is a tantalum solid capacitor manufactured by Rohm Semiconductor. These capacitors are known for their high capacitance-to-volume ratio, excellent stability, and long lifespan, making them suitable for a wide range of electronic applications. They are commonly used in power supplies, filtering circuits, and decoupling applications.
Applications:
- Power supply filtering
- Decoupling circuits
- DC-DC converters
- Portable electronic devices
- Automotive electronics
Features:
- High capacitance-to-volume ratio
- Excellent stability over temperature and voltage
- Low equivalent series resistance (ESR)
- Long lifespan
- Surface mount technology (SMT) compatible
- RoHS compliant
Benefits:
- Effective filtering and decoupling
- Stable performance over a wide range of operating conditions
- Reduced voltage ripple in power supplies
- Long-term reliability
- Easy integration into automated assembly processes
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The TCTAS0G227M8R-V1 has a capacitance of 220µF. Its voltage rating is 4V. The ESR is low, typically in the milliohm range, which is crucial for reducing voltage ripple and improving power supply efficiency. The operating temperature range is typically -55°C to +125°C. The component is designed for surface mount assembly and comes in a standard case size, often EIA 3216.
Tantalum capacitors are particularly well-suited for applications where high capacitance and low ESR are required in a small package. They are often used in switching power supplies to filter noise and reduce voltage ripple. Their stable performance over a wide temperature range makes them suitable for automotive applications and other demanding environments.
Rohm's tantalum solid capacitors are widely used in various applications due to their superior performance, reliability, and compact size. The TCTAS0G227M8R-V1 is a prime example, offering excellent capacitance characteristics and long-term stability for a wide range of electronic devices.