EN
  • EN
  • DE

SST8245-T216

Part No SST8245-T216
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 342509-SST8245-T216
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST8245-T216 CAD Model

Description

The SST8245-T216 is a silicon PNP epitaxial planar transistor produced by Rohm Semiconductor. The "-T216" suffix indicates a specific packaging and taping configuration, typically for automated assembly processes. It's designed for low-noise amplifier applications, particularly within audio frequency ranges, and features a high current gain which allows for good amplification of weak signals with minimal added noise.

Applications:

  • Low-Noise Amplifiers: Specifically designed for use in low-noise amplifier circuits, crucial in audio preamplifiers and sensitive signal processing applications.
  • Audio Amplifiers: Used in the input stages of audio amplifiers to boost weak signals without introducing significant noise.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers where precision and minimal noise are essential for accurate measurement.
  • Automated Assembly: The "-T216" packaging facilitates automated pick-and-place assembly on PCBs.
  • General-Purpose Amplification: Can be used in various general-purpose amplification circuits where a PNP transistor is required.

Features:

  • Low Noise Figure: Characterized by a very low noise figure, making it ideal for sensitive audio applications.
  • High Current Gain (hFE): Offers a high current gain, enabling efficient amplification of weak signals.
  • Low Collector-Emitter Saturation Voltage: Provides a low saturation voltage, resulting in minimal power loss and improved efficiency.
  • Epitaxial Planar Structure: Ensures consistent performance and reliability.
  • Small Signal Amplifier: Optimized for small signal amplification.
  • T216 Packaging: Specific tape and reel packaging optimized for automated assembly equipment.

Benefits:

  • Improved Audio Quality: Delivers cleaner and clearer audio signals by minimizing noise, enhancing the listening experience.
  • Enhanced Signal Detection: Enables the detection and amplification of weak signals that would otherwise be obscured by noise.
  • Increased Amplifier Efficiency: Low saturation voltage contributes to increased amplifier efficiency, reducing power consumption.
  • Reliable Performance: The epitaxial planar structure ensures stable and consistent operation over a wide range of conditions.
  • Cost-Effective Assembly: The T216 packaging reduces assembly costs by enabling automated placement.
  • Compact Design Integration: The transistor's small size allows for easy integration into compact electronic devices.

Additional Details:

The SST8245-T216's specifications typically include a collector-emitter voltage (VCEO) rating that should be carefully considered when designing circuits. The DC current gain (hFE) is a crucial parameter for determining the amplification factor. The transistor's operating temperature range is also an important factor for ensuring reliable operation in various environments. It is commonly available in a small outline transistor (SOT) package for surface mount applications. The "T216" part refers to the specific tape and reel for automated pick and place processes.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess