The SMLE12BC7TT86VN is a surface-mount LED manufactured by Rohm Semiconductor. This LED is engineered for applications requiring bright and efficient light emission in a compact form factor. Its design makes it suitable for various indication and illumination purposes across different industries.
Applications:
- Backlighting for small LCD displays
- Status indicators in electronic devices
- Illumination in handheld gadgets
- Automotive dashboard indicators
- Medical equipment lighting
Features:
- Compact SMD package
- High luminous intensity output
- Wide viewing angle for enhanced visibility
- Extended operational lifespan
- Minimal power consumption
- RoHS compliant, ensuring environmental safety
Benefits:
- Small footprint allows for easy integration into space-constrained designs.
- Bright light output ensures clear visibility in various ambient lighting conditions.
- Wide viewing angle provides optimal visibility from different perspectives.
- Long lifespan reduces the need for frequent replacements.
- Low power consumption improves energy efficiency.
- Environmentally friendly due to adherence to RoHS standards.
Technical Specifications:
While specific technical parameters can vary, the SMLE12BC7TT86VN typically features a forward voltage in the range of 1.8V to 2.2V, and a luminous intensity that can range from a few millicandelas to tens of millicandelas, depending on the specific color and binning. The package is typically a small SMD package like 0603. It's essential to refer to the official Rohm Semiconductor datasheet for precise details such as peak wavelength, viewing angle, and thermal resistance. Proper soldering techniques and thermal management are crucial for maintaining the LED's performance and longevity.
The LED is designed to be compatible with automated assembly processes, making it well-suited for high-volume production environments. It is typically supplied on tape and reel for easy handling with pick-and-place equipment. Designers should always consult the datasheet for the most up-to-date specifications and application guidelines.