EN
  • EN
  • DE

RS1E280BNFU7TB

Part No RS1E280BNFU7TB
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 299008-RS1E280BNFU7TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS1E280BNFU7TB CAD Model

Description

The RS1E280BNFU7TB is a rectifier diode manufactured by Rohm Semiconductor. It's part of the RS1E series and is designed for efficient AC-to-DC conversion in a variety of electronic applications. This diode features a surface-mount package, making it suitable for automated assembly processes.

Applications:

  • Power Supplies: Used in the rectification stage to convert AC voltage to DC voltage.
  • Adapters: Employed in AC adapters for various electronic devices.
  • DC-DC Converters: Utilized in DC-DC converters for rectification purposes.
  • LED Lighting: Found in the power supply section of LED lighting systems.
  • General Rectification: Suitable for general-purpose rectification applications.

Features:

  • High-Efficiency Rectification: Provides efficient AC-to-DC conversion.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Surface Mount Package: Designed for automated assembly processes.
  • Compact Size: Small form factor allows for dense circuit board designs.
  • High Reliability: Ensures robust and reliable performance.
  • Halogen Free: Environmentally friendly.

Benefits:

  • Improved Power Efficiency: Low forward voltage drop leads to higher efficiency in power conversion circuits.
  • Space Savings: Compact size enables smaller and more compact electronic devices.
  • Automated Assembly: SMT package allows for automated assembly, reducing manufacturing costs.
  • Increased Reliability: Robust design ensures reliable operation in demanding applications.
  • Reduced Heat Generation: Lower forward voltage drop minimizes heat generation.

Additional Details:

The RS1E280BNFU7TB has a maximum repetitive peak reverse voltage of 280V. The maximum average forward rectified current is 1A. It's packaged in a small molded plastic SMD package. The reverse recovery time is typically around 2.5 microseconds. This diode is designed for operation in temperatures ranging from -40°C to +150°C.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4597 $61.8388
10+ $12.6854 $126.8540
15+ $12.2880 $184.3200
20+ $11.8919 $237.8380
26+ $11.4957 $298.8882
34+ $10.3061 $350.4074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess