The RLZTE-1136D is a Zener diode from Rohm Semiconductor, designed for voltage regulation and transient voltage suppression in electronic circuits. Housed in a compact SOD-323 package, it is suitable for space-constrained applications. This diode offers a stable and reliable voltage reference, crucial for protecting sensitive components from voltage spikes.
Applications
- Voltage regulation in power supplies
- Overvoltage protection in communication equipment
- Transient voltage suppression in industrial automation systems
- Clamping circuits in data acquisition systems
- Reference voltage in instrumentation devices
Features
- Zener Voltage: 36V (Nominal)
- Low reverse leakage current
- SOD-323 package for surface mount technology
- High surge current capability
- Fast response time
- RoHS compliant
Benefits
- Provides a stable and accurate voltage reference, ensuring reliable circuit operation.
- Protects sensitive electronic components from damage due to overvoltage conditions.
- Small form factor allows for use in compact electronic devices.
- High surge current capability ensures robust performance in demanding applications.
- Fast response time enables effective transient voltage suppression.
Additional Details
The RLZTE-1136D Zener diode typically has a power dissipation of around 200mW. The low reverse leakage current helps to minimize power losses. The SOD-323 package is designed for automated assembly processes. The operating temperature range typically extends from -55°C to +150°C, making it suitable for various environmental conditions. The Zener voltage tolerance is generally within ±5%, ensuring precision in voltage regulation. The dynamic impedance is relatively low, which helps maintain a stable voltage output even with variations in current. The diode is also designed to be lead-free, in compliance with environmental standards.