The RLZ22A is a Zener diode manufactured by Rohm Semiconductor, precisely engineered to deliver stable voltage regulation and reliable overvoltage protection across a wide array of electronic circuits. Zener diodes, such as the RLZ22A, are pivotal in maintaining consistent voltage levels and safeguarding sensitive components from potentially damaging voltage transients.
Applications
- Voltage regulation within power supplies and voltage regulators
- Overvoltage protection for delicate electronic equipment
- Voltage clamping within signal conditioning circuitry
- Voltage referencing in instrumentation and control systems
- Transient voltage suppression in automotive and industrial electronics
Features
- High surge current handling capabilities for robust protection
- Tight voltage tolerance ensuring accurate voltage regulation
- Low reverse leakage current for minimized power consumption
- Compact surface-mount package enabling space-efficient designs
- Excellent clamping characteristics providing effective transient suppression
Benefits
- Delivers a stable and dependable voltage reference
- Shields electronic circuits from damage stemming from voltage surges and spikes
- Assures consistent performance and precision in electronic devices
- Reduces the requirement for supplementary protection components
- Elevates the overall reliability and longevity of electronic systems
Technical Specifications
The RLZ22A typically features a Zener voltage around 22V. It is designed to dissipate power of approximately 500mW and withstand surge currents up to several Amperes. Its operating temperature range is generally between -55°C and +150°C. It is critical to consult the Rohm Semiconductor datasheet for specific details, as slight variations can occur between manufacturing batches. When incorporating the RLZ22A into a circuit, pay close attention to parameters such as forward voltage, reverse current, and power dissipation limits.
This Zener diode is available in a compact surface-mount package, making it ideally suited for applications demanding minimal board space. Its robust construction and stable performance establish it as a popular choice for a wide spectrum of applications, spanning from consumer electronics to industrial automation. Adhering to the manufacturer's specifications and employing proper thermal management practices are crucial for guaranteeing optimal performance and sustained reliability.