EN
  • EN
  • DE

RBR2L60BDD TE25

Part No RBR2L60BDD TE25
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835087-RBR2L60BDD TE25
Ultra Librarian 3D Model Ultra Librarian RBR2L60BDD TE25 CAD Model

Description

The RBR2L60BDD TE25 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for applications requiring high-efficiency rectification and fast switching speeds. The 'TE25' suffix indicates a specific tape and reel packaging for automated assembly. It offers a low forward voltage drop to minimize power loss and enhance overall system efficiency. The compact surface mount package enables high-density circuit designs.

Applications

  • DC-DC converters
  • High-frequency power supplies
  • Reverse polarity protection circuits
  • Freewheeling diodes in inductive load circuits
  • Switching mode power supplies (SMPS)

Features

  • Low Forward Voltage Drop (VF): Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Offers robustness against transient voltage spikes.
  • Fast Switching Speed: Facilitates efficient operation at high frequencies.
  • Surface Mount Device (SMD): Enables automated assembly and compact design.
  • Halogen Free: Environmentally friendly.
  • TE25 Packaging: Tape and reel packaging suitable for automated pick and place assembly.

Benefits

  • Increased Efficiency: The low forward voltage drop contributes to higher overall system efficiency by reducing power loss.
  • Reduced Heat Generation: Lower power dissipation results in less heat, which enhances component reliability and potentially reduces the need for heat sinks.
  • Compact Design: The small SMD package allows for denser component placement on circuit boards.
  • Enhanced Reliability: High surge current capability and robust construction ensure stable operation in various conditions.
  • Automated Assembly: TE25 packaging streamlines the assembly process, reducing manufacturing time and costs.

Technical Specifications

The RBR2L60BDD TE25 has a maximum repetitive peak reverse voltage (VRRM) of 60V. The average rectified forward current (IF(AV)) is typically 2A. The operating junction temperature range typically spans from -40°C to +125°C. The forward voltage at a specified forward current (e.g., 1A) is typically low. The reverse current at rated voltage is typically a few microamperes. It is packaged in a small, surface-mountable package for automated assembly.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6195 $52.6575
200+ $0.5084 $101.6800
305+ $0.4925 $150.2125
420+ $0.4766 $200.1720
545+ $0.4607 $251.0815
730+ $0.4130 $301.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess