The RB168M-40TF is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching and low forward voltage drop, making it suitable for applications such as DC-DC converters, freewheeling diodes, and reverse polarity protection. The 'TF' suffix indicates a specific package and tape/reel configuration for automated assembly.
Applications
- DC-DC Converters
- Freewheeling diodes in inductive loads
- Reverse polarity protection
- High-frequency rectification
- Switching power supplies
Features
- Low Forward Voltage Drop: Reduces power loss and improves efficiency.
- High-Speed Switching: Enables fast recovery times for efficient operation.
- Surface Mount Package: Facilitates automated assembly and reduces board space.
- High Surge Current Capability: Offers robust protection against transient surges.
- Small Mold (SMD) Type: Allows for high-density mounting.
Benefits
- Improved Efficiency: Reduces power consumption in electronic circuits.
- Enhanced Reliability: Provides stable performance in harsh operating conditions.
- Compact Design: Allows for smaller and more integrated circuit designs.
- Protection Against Surges: Prevents damage to sensitive components from voltage spikes.
- Ease of Assembly: Specifically designed for automated pick-and-place processes.
Technical Specifications
The RB168M-40TF features a maximum repetitive peak reverse voltage of 40V. It has a forward current rating of 1A. The device is available in a surface mount package, optimizing it for automated assembly processes. Its low forward voltage drop, typically around 0.4V at the rated current, contributes to its high efficiency. The fast switching speed minimizes switching losses and improves system efficiency. Operating temperature ranges from -40°C to +125°C.