EN
  • EN
  • DE

PTZTE2513B 13V

Part No PTZTE2513B 13V
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 354580-PTZTE2513B 13V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTZTE2513B 13V CAD Model

Description

The PTZTE2513B 13V is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. It is designed to protect sensitive electronic components from damage caused by transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. With a clamping voltage around 13V, this TVS diode offers a reliable solution for safeguarding electronic circuits.

Applications

  • Data Line Protection: Protects data transmission lines, including USB, Ethernet, and RS-485 interfaces, from voltage surges and ESD.
  • I/O Port Protection: Safeguards I/O ports on microcontrollers, FPGAs, and other integrated circuits.
  • Power Supply Protection: Protects DC power supplies and related circuitry from voltage transients.
  • Automotive Electronics: Used in automotive applications to protect sensitive electronic components within ECUs (Engine Control Units) and other automotive systems.
  • Consumer Electronics: Protects consumer electronic devices, such as smartphones, tablets, and laptops, from ESD damage.

Features

  • Unidirectional TVS Diode: Designed to protect against positive voltage transients only.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level during a transient event.
  • Fast Response Time: Quickly reacts to transient events, minimizing the risk of damage to protected components.
  • Surface-Mount Package: Available in compact surface-mount packages for easy integration into PCBs.
  • High Surge Current Capability: Withstands high surge currents caused by transient events without degradation.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage, improving the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes equipment failures caused by transient voltage events, reducing downtime and maintenance costs.
  • Improved Product Safety: Protects users from potential hazards associated with voltage surges.
  • Compliance with Industry Standards: Facilitates compliance with industry standards and regulatory requirements for surge protection.
  • Cost-Effective Solution: Provides a cost-effective method for protecting electronic components from transient voltage events.

Additional Details

The PTZTE2513B 13V TVS diode is characterized by parameters such as reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and junction capacitance. Detailed specifications are available in the Rohm Semiconductor datasheet for this part number. It is typically available in a SOD-323 or similar small surface-mount package. When selecting this TVS diode, it's important to consider the operating voltage of the protected circuit, the expected surge current level, and the required level of protection. Proper application ensures effective protection of electronic equipment from transient voltage events, extending product lifespan and enhancing reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3285 $58.6280
20+ $6.0129 $120.2580
30+ $5.8258 $174.7740
41+ $5.6376 $231.1416
53+ $5.4493 $288.8129
71+ $4.8857 $346.8847
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess