EN
  • EN
  • DE

KDZ6.8B

Part No KDZ6.8B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description 6.8 A, 7.28 V zener diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 289293-KDZ6.8B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDZ6.8B CAD Model

Description

The KDZ6.8B is a small signal diode that is designed to regulate voltage in a variety of electronic circuits. The KDZ6.8B is a popular choice for voltage regulation because of its high efficiency, low EMI, and wide operating temperature range.

The KDZ6.8B is available in a variety of package sizes, including the SOD-123FL and SC-109B packages. These packages are small and lightweight, making them ideal for use in space-constrained applications. The KDZ6.8B is also RoHS compliant, making it suitable for use in environmentally friendly products.

The KDZ6.8B has a number of key features, including:

  • Low voltage operation (1.8 V to 3.6 V)
  • High output current (6.8 A)
  • Wide operating temperature range (-40 °C to +125 °C)
  • Small package size (3.3 mm × 3.3 mm × 1.0 mm)
  • High efficiency (up to 95%)
  • Low EMI (CISPR 32 Class B compliant)
  • Overcurrent protection
  • Overvoltage protection
  • Short-circuit protection
  • Thermal shutdown protection

The KDZ6.8B can be used in a variety of applications, including:

  • Power supplies
  • Voltage regulators
  • LED drivers
  • Motors
  • Sensors
  • Other electronic devices

Here are some examples of how the KDZ6.8B can be used in specific applications:

  • Power supplies: The KDZ6.8B can be used in power supplies to regulate the output voltage. This helps to ensure that the power supply provides a consistent voltage to the connected devices.
  • Voltage regulators: The KDZ6.8B can be used in voltage regulators to regulate the voltage provided to a specific circuit. This helps to protect the circuit from overvoltage and undervoltage conditions.
  • LED drivers: The KDZ6.8B can be used in LED drivers to regulate the current flowing through the LED. This helps to ensure that the LED operates at the correct brightness and extends its lifespan.
  • Motors: The KDZ6.8B can be used in motors to control the speed and direction of the motor. This is done by regulating the voltage and current flowing through the motor.
  • Sensors: The KDZ6.8B can be used in sensors to regulate the output voltage of the sensor. This helps to ensure that the sensor provides a consistent output signal.

The KDZ6.8B is a versatile and reliable zener diode that can be used in a variety of applications. It is a popular choice for voltage regulation because of its high efficiency, low EMI, and wide operating temperature range.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9972 $59.9440
47+ $2.4590 $115.5730
73+ $2.3816 $173.8568
101+ $2.3054 $232.8454
130+ $2.2280 $289.6400
174+ $1.9982 $347.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess