The BU4S01G2 is a single 2-input NAND gate from Rohm Semiconductor, belonging to the standard logic family. NAND gates are fundamental building blocks in digital electronics and are used to implement a wide variety of logic functions.
Applications
- Digital logic circuits
- Gate-level combinational logic
- Signal inversion
- Data processing
- Control systems
Features
- Single 2-Input NAND Gate: Provides a single NAND logic function.
- Low Power Consumption: Designed for minimal power dissipation, suitable for battery-powered devices.
- Wide Operating Voltage Range: Can operate over a broad range of supply voltages.
- High Output Drive Capability: Provides sufficient output current to drive other logic gates.
- Small Package: Available in a compact package, ideal for high-density circuit designs.
- Fast Propagation Delay: Offers quick switching speeds for high-speed applications.
Benefits
- Versatile Logic Function: NAND gates can be used to implement any other logic function.
- Energy Efficient: Low power consumption minimizes energy usage.
- Flexible Design: Wide operating voltage range allows for adaptable circuit design.
- Robust Performance: High output drive capability ensures reliable signal transmission.
- Compact Size: Small package enables integration into space-constrained environments.
The BU4S01G2 performs the NAND logic operation: the output is low only when both inputs are high; otherwise, the output is high. It typically operates with a supply voltage of 2V to 5.5V. The output is capable of driving multiple standard TTL or CMOS loads. The propagation delay, which determines the speed of the gate, is typically in the nanosecond range.
This NAND gate is a reliable and cost-effective solution for implementing digital logic functions in a wide range of electronic circuits. Its low power consumption and small package make it particularly well-suited for portable and battery-powered devices.