EN
  • EN
  • DE

R288FR6713-24

Part No R288FR6713-24
Manufacturer Rockwell
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087140-R288FR6713-24
Categories OEM Parts(O-R)
Manufacturer Rockwell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R288FR6713-24 CAD Model

Description

The R288FR6713-24, manufactured by Rockwell Automation, is a crucial component often used within industrial automation systems. While specific details can vary based on the application and configuration, its function generally involves robust signal processing and control within complex machinery and production lines. It is engineered for reliability and precision in demanding environments.

Applications

  • Industrial Automation Systems
  • Robotics Control
  • Manufacturing Production Lines
  • Process Control Systems
  • Machine Control Units

Features

  • High-Speed Data Processing: Designed for rapid execution of control algorithms and signal analysis.
  • Robust Communication Interfaces: Supports various industrial communication protocols for seamless integration with other devices.
  • Error Detection and Correction: Incorporates mechanisms to detect and correct data errors, ensuring operational integrity.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments with extreme temperature variations.
  • Modular Design: Allows for flexible configuration and expansion to meet specific application requirements.

Benefits

  • Increased Productivity: Enables faster and more efficient control of industrial processes, leading to higher throughput.
  • Improved Accuracy: Provides precise control and monitoring, minimizing errors and waste.
  • Enhanced Reliability: Ensures stable and dependable operation in demanding environments, reducing downtime.
  • Simplified Integration: Facilitates easy connection and communication with other automation components, streamlining system setup.
  • Reduced Maintenance Costs: Designed for long-term reliability and minimal maintenance, lowering operational expenses.

Additional Details

The R288FR6713-24 typically integrates with other Rockwell Automation products, such as PLCs (Programmable Logic Controllers), HMIs (Human-Machine Interfaces), and I/O modules. Its specific technical specifications, including voltage requirements, current consumption, and communication protocols supported, depend on the particular model and configuration. Refer to the Rockwell Automation documentation for detailed information on the specific implementation in your application.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Panjit
Need more? Email Us
World Produts Inc.
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess