Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel
Resistance 30 mOhms
Tolerance ±1%
Power (Watts) 1W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Range - Operating -55°C ~ 275°C
Package / Case 2615 J-Lead
Dimension 0.260" L x 0.154" W (6.60mm x 3.90mm)
Height - Seated (Max) 0.142" (3.60mm)
Number of Terminations 2
Other Names S-2-0.030FTR,696-1196-2,S-2-0.030FDKR,S-2-0.030FDKR,696-1196-1,S20030OHM1,S-2-0.030FTR,S-2-0.030FCT,S-2-0.030FCT,696-1196-6,S-2 0.030 OHM 1%
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237207-S2-0R03F3
Ultra Librarian 3D Model Ultra Librarian S2-0R03F3 CAD Model

Description

The S2-0R03F3 is a 30m Ohm, 1W Chip Resistor designed for use in a variety of applications.

  • Resistance: 30m Ohm
  • Power: 1W
  • Technology: Wirewound
  • Tolerance: ±1%
  • Temperature Range: -55°C to 275°C
  • Package: 2615 J-Lead
  • Manufacturer: Riedon
  • Standard Package: 600 units

You May Also Be Interested in

Vishay
RES 0.33 OHM 1% 1W 2010
Lowest to $0.9924
ECAD model for WSLT2010R3300FEB18
Yageo
RES 0.4 OHM 1% 1/2W 1210
Lowest to $0.0804
ECAD model for RL1210FR-070R4L
Yageo
RES 0.04 OHM 1% 1/3W 0805
Need more? Email Us
ECAD model for PE0805FRM7T0R04L
Vishay
RES SMD 10 OHM 1% 35W TO263
Need more? Email Us
ECAD model for D2TO035C10R00FTE3
Rohm Semiconductor
RES 0.003 OHM 1% 1W 2010
Lowest to $0.1791
ECAD model for PMR50HZPFV3L00
Stackpole Electronics Inc.
RES 0.2 OHM 1% 1W 2010
Need more? Email Us
ECAD model for CSRN2010FKR200
Yageo
RES 0.25 OHM 1% 1/2W 1206
Lowest to $0.1549
ECAD model for RL1206FR-7W0R25L
KOA Speer
RES 60.4K OHM 0.1% 1/16W 0603
Need more? Email Us
ECAD model for RN731JTTD6042B25
Yageo
RES 0.82 OHM 1% 1/2W 1206
Need more? Email Us
ECAD model for PT1206FR-7W0R82L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention