EN
  • EN
  • DE

R5478N227CD-TR-FF

Part No R5478N227CD-TR-FF
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289189-R5478N227CD-TR-FF
Popularity Low
Supply and Demand Status Balance
Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian R5478N227CD-TR-FF CAD Model

Description

The R5478N227CD-TR-FF is a voltage detector IC manufactured by Ricoh. It is designed for use in a variety of electronic devices to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This function ensures the stability and reliability of the system by preventing malfunction due to low voltage conditions.

Applications

  • Microcontroller reset circuits
  • Voltage monitoring in battery-powered devices
  • Power management systems
  • Real-time clocks (RTC)
  • Memory backup circuits

Features

  • High-accuracy detection voltage
  • Low supply current
  • Small package size
  • Built-in hysteresis
  • Open drain output

Benefits

  • Improved system stability: Prevents erratic behavior by resetting the system during undervoltage conditions.
  • Extended battery life: Low current consumption minimizes power drain in battery-operated devices.
  • Space saving: Small package allows for integration into compact electronic designs.
  • Enhanced noise immunity: Hysteresis prevents oscillations near the detection threshold.
  • Flexible interface: Open drain output provides compatibility with various logic levels.

The R5478N227CD-TR-FF features a precise detection voltage, ensuring accurate voltage monitoring. Its low supply current is particularly beneficial in battery-powered applications, extending the operating life of the device. The small package size allows for easy integration into space-constrained designs. The built-in hysteresis helps to prevent false resets due to noise or voltage fluctuations. The open drain output allows for flexible interfacing with different microcontrollers and logic circuits. It is supplied in a small package to save board space.

The IC is essential for maintaining the operational integrity of systems vulnerable to voltage drops, such as those operating on battery power or subject to fluctuating power sources. The reset output is active low; When the input voltage falls below the threshold, the output will be pulled low.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Intel
Need more? Email Us
Delta Electronics
Lowest to $78.4164

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess