Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 1241482-R2051S01-E2
Manufacturer Homepage www.ricoh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2051S01-E2 CAD Model

Description

The R2051S01-E2 is a voltage regulator IC manufactured by Ricoh Electronic Devices Co., Ltd. It is a low-dropout (LDO) regulator designed to provide a stable output voltage with a minimal voltage difference between the input and output. This makes it suitable for applications where the input voltage is close to the desired output voltage, such as battery-powered devices. The R2051S01-E2 is known for its low quiescent current, which helps to extend battery life, and its built-in protection features, such as overcurrent protection and thermal shutdown.

Applications:

  • Battery-Powered Devices: Provides stable voltage regulation in smartphones, tablets, and other portable devices.
  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Regulates voltage in sensors, actuators, and other IoT devices.
  • Microcontroller Power Supplies: Supplies stable power to microcontrollers in embedded systems.
  • Wireless Communication Modules: Regulates voltage in Bluetooth, Wi-Fi, and other wireless modules.
  • Audio Equipment: Used in portable audio players and amplifiers.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage with a small input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit.
  • Small Package: Allows for compact designs.
  • Stable with Ceramic Capacitors: Operates stably with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current reduces battery drain.
  • Reliable Voltage Regulation: Maintains a stable output voltage under varying load conditions.
  • Robust Protection: Overcurrent protection and thermal shutdown prevent damage to the regulator and the load.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design.
  • Compact Solution: Small package size allows for high-density board layouts.
  • Improved System Performance: Stable voltage supply ensures reliable operation of connected devices.

Additional Details:

The R2051S01-E2 is typically available in a small surface-mount package, such as DFN or SOT-23. The specific output voltage is often laser-trimmed during manufacturing to achieve high accuracy. It's crucial to consult the official datasheet from Ricoh for detailed electrical characteristics, thermal performance, and application guidelines. The datasheet will specify the input voltage range, output voltage accuracy, dropout voltage characteristics, and recommended external components. Proper layout and component selection are essential for optimal performance and stability. This LDO regulator is designed to provide efficient and reliable voltage regulation in a wide range of low-power electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
ECAD model for ISL12026AIVZ-T
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
ECAD model for ISL12026AIVZ
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
ECAD model for ISL12028IV27Z-T
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
ECAD model for DS1392U-33+
OSRAM Opto Semiconductors Inc.
IC RTC CLK/CALENDAR I2C 8-TDFN
Need more? Email Us
ECAD model for AS1801-BTDT
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $22.4856
ECAD model for DS1340Z-18+
Ricoh
Real Time Clock Module with I2C Interface
Lowest to $0.5955
ECAD model for RTC8612S
Maxim Integrated
IC RTC CLK/CALENDAR SER 16SOIC
Need more? Email Us
ECAD model for DS1302S-16
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
ECAD model for DS1340U-18+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention