The RT7207KBLGQW-HLAB1(Z00) is a high-efficiency synchronous buck converter manufactured by Richtek USA Inc. It's designed for applications requiring a stable and regulated voltage supply with high efficiency, such as powering core voltages in processors, memory, and other digital circuits.
Applications
- Notebook computers
- Desktop computers
- Graphics cards
- Solid-state drives (SSDs)
- Embedded systems
Features
- High-efficiency synchronous buck converter
- Wide input voltage range
- Adjustable output voltage
- Integrated power MOSFETs
- Current mode control
- Overcurrent protection (OCP)
- Short-circuit protection (SCP)
- Thermal shutdown protection (TSD)
- Small QFN package
Benefits
- High efficiency minimizes power loss and heat generation, leading to improved system performance and reliability.
- Wide input voltage range provides flexibility in power supply design.
- Adjustable output voltage allows for precise voltage regulation to meet specific application requirements.
- Integrated power MOSFETs reduce external component count and simplify board layout.
- Robust protection features (OCP, SCP, TSD) ensure safe and reliable operation under various fault conditions.
- Compact size facilitates integration into space-constrained applications.
Additional Details
The RT7207KBLGQW-HLAB1(Z00) utilizes synchronous rectification to improve efficiency by replacing the Schottky diode with a low RDS(on) MOSFET. The integrated power MOSFETs further simplify the design and reduce component count. The current mode control architecture provides excellent transient response and load regulation. Overcurrent protection limits the output current to prevent damage from overload conditions. Short-circuit protection disables the converter in the event of a short circuit. Thermal shutdown protection protects the device from overheating. The small QFN package allows for efficient heat dissipation and minimizes board space. Consult the manufacturer's datasheet for detailed specifications, including input voltage range, output voltage range, switching frequency, and thermal characteristics. Proper layout and thermal management are crucial for optimal performance and reliability.