EN
  • EN
  • DE

FRG250-16F

Part No FRG250-16F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRG
Package Bulk
Product Status Active
Voltage - Max 16V
Current - Hold (Ih) (Max) 2.5 A
Current - Trip (It) 4.7 A
Current - Max 100 A
Time to Trip 5 s
Resistance - Initial (Ri) (Min) 22 mOhms
Resistance - Post Trip (R1) (Max) 53 mOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.350" L x 0.118" W (8.90mm x 3.00mm)
Height - Seated (Max) 0.504" (12.80mm)
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 592948-FRG250-16F
Ultra Librarian 3D Model Ultra Librarian FRG250-16F CAD Model

Description

The FRG250-16F is a PTC resettable fuse from the FRG series, designed for circuit protection.

  • Series: FRG
  • Package: Bulk
  • Size: 0.350" L x 0.118" W (8.90mm x 3.00mm)
  • Seated Height: 0.504" (12.80mm)
  • Maximum Voltage: 16V
  • Maximum Current: 100A
  • Hold Current (Ih): 2.5A
  • Trip Current (It): 4.7A
  • Time to Trip: 5 seconds
  • Mounting Type: Through-hole
  • Package: Radial, disc
  • Operating Temperature Range: -40°C to 85°C
  • Initial Resistance (Ri): 22 mOhms
  • Post-Trip Resistance (R1): 53 mOhms
  • Status: Active
  • Approvals: cUL, TUV, and UL
  • REACH Regulation: Unaffected
  • Manufacturer: RFE/Fuzetec

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
815+ $0.1421 $115.8115
1,265+ $0.1374 $173.8110
1,740+ $0.1328 $231.0720
2,255+ $0.1282 $289.0910
3,000+ $0.1155 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess