EN
  • EN
  • DE

RO3073A

Part No RO3073A
Manufacturer RF Monolithics, Inc
Catalog Resonators
Description RESONATOR,SM,315.000 MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type SAW
Frequency 315 MHz
Frequency Stability 32ppb
Frequency Tolerance ±75kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 4-SMD, No Lead
Size / Dimension 0.197" L x 0.138" W (5.00mm x 3.50mm)
Height 0.063\
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1530221-RO3073A
Ultra Librarian 3D Model Ultra Librarian RO3073A CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 12.2880MHZ 33PF SMD
Lowest to $0.2463
Murata Electronics North America
Lowest to $0.2213
Murata Electronics North America
CERAMIC RES 10.0000MHZ 10PF SMD
Lowest to $0.2361
TST - Tamsan
24/10/9/2.0X1.6
Need more? Email Us
Murata Electronics North America
CERAMIC RES 16.0000MHZ 15PF SMD
Lowest to $0.1904
AVX Corp/Kyocera Corp
CERAMIC RES 16.0000MHZ 10PF SMD / 16 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 125°C Surface Mount
Need more? Email Us
TST - Tamsan
16/10/20/3.2X2.5
Lowest to $0.1363
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF SMD
Lowest to $0.9196
RF Monolithics, Inc
RESONATOR,SM,433.920 MHZ / 433.92 MHz SAW Resonator 32ppb -40°C ~ 85°C Surface Mount
Lowest to $1.3629

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess