EN
  • EN
  • DE

WJA1030

Part No WJA1030
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 402285-WJA1030
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WJA1030 CAD Model

Description

The WJA1030 is a high-linearity, high-gain amplifier from RF Micro Devices (now Qorvo). It's designed for use in wireless infrastructure and other high-performance RF applications where signal amplification with minimal distortion is crucial. This amplifier provides a robust solution for increasing signal strength while maintaining signal integrity.

Applications

  • Cellular Base Stations: Used in transmitter and receiver chains to amplify signals.
  • Wireless Repeaters: Extends the range of wireless networks by amplifying the signal.
  • Cable Television (CATV) Infrastructure: Provides signal amplification in CATV systems.
  • Satellite Communications: Boosts signal strength in satellite communication equipment.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers.

Features

  • High Linearity: Provides excellent linearity performance, minimizing distortion.
  • High Gain: Offers significant signal amplification.
  • Wideband Operation: Supports a broad frequency range.
  • Low Noise Figure: Minimizes the addition of noise to the amplified signal.
  • Internally Matched: Simplifies circuit design with integrated matching networks.
  • Small Size: Compact footprint for space-constrained applications.
  • Surface Mount Package: Easy to integrate using standard surface mount assembly techniques.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Signal Quality: Amplifies signals with minimal distortion, resulting in higher signal quality.
  • Extended Range: Increases the range of wireless communication systems.
  • Simplified Design: Internally matched design reduces complexity and component count.
  • Reduced System Cost: High performance and integration help lower overall system cost.
  • Enhanced System Performance: Improves the overall performance of wireless systems.
  • Reliable Operation: Provides reliable and consistent performance in demanding applications.
  • Faster Time-to-Market: Simplifies integration with easy-to-use surface mount package.

Additional Details

The WJA1030 typically operates from a single positive supply voltage. Its high linearity is achieved through advanced amplifier design techniques. The device is characterized by its excellent gain flatness over a wide frequency range. Detailed specifications, including gain, linearity, noise figure, and operating frequency range, can be found in the Qorvo datasheet. Thermal management considerations are important for optimal performance. The amplifier is designed to be robust and reliable in various operating conditions. It’s ideally suited for applications requiring high-performance signal amplification with minimal distortion in wireless communication systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess