EN
  • EN
  • DE

TQM7M5022

Part No TQM7M5022
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 380512-TQM7M5022
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TQM7M5022 CAD Model

Description

The TQM7M5022 is a power amplifier module designed for use in various wireless communication systems within the 5 GHz frequency band. This module, manufactured by RF Micro Devices (now Qorvo), offers a combination of high power output and efficiency, making it suitable for applications such as small cell base stations and Wi-Fi access points.

Applications:

  • Small Cell Base Stations
  • Wi-Fi Access Points
  • Wireless Infrastructure
  • Repeater Systems
  • General Purpose 5 GHz Amplification

Features:

  • High Power Output: Provides sufficient power to cover a wide area or increase signal strength.
  • High Efficiency: Minimizes power consumption, reducing heat dissipation and operational expenses.
  • Integrated Matching: Simplifies the integration process and reduces external component requirements.
  • Compact Footprint: Allows for easy incorporation into space-constrained designs.
  • Wideband Operation: Supports a broad range of frequencies within the 5 GHz band.

Benefits:

  • Enhanced Signal Coverage: High output power extends the reach of wireless signals.
  • Reduced Operating Costs: High efficiency lowers power consumption and associated expenses.
  • Simplified System Design: Integrated matching reduces design complexity and time.
  • Improved System Performance: Optimizes signal quality and data throughput.
  • Compact and Flexible: Easy to integrate into various system designs due to its small size.

Additional Details:

The TQM7M5022 is designed to operate in the 5 GHz band and requires a specific supply voltage for optimal performance. The integrated matching network simplifies the design process and reduces the need for external components. Its compact size makes it suitable for use in small cell base stations and other space-constrained applications. For detailed specifications, including power output, gain, and efficiency, refer to the official product datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.9390
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Audio/Video Switching IC for TVs
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC (WITH YUV INTERFACE AND ACB)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
PAL/NTSC VIDEO AND CHROMA SYNC PROCESSING SYSTEM FOR PIP/POP/PAP
Lowest to $5.0427
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3149 $51.2043
17+ $6.0020 $102.0340
26+ $5.8144 $151.1744
36+ $5.6269 $202.5684
46+ $5.4393 $250.2078
62+ $4.8766 $302.3492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,723 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess