EN
  • EN
  • DE

UPD78F1165AGC(S)-UEU-AX

Part No UPD78F1165AGC(S)-UEU-AX
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841796-UPD78F1165AGC(S)-UEU-AX
Package Tray
Product Status Active
Core Processor 78K/0R
Core Size 16-Bit
Speed 20MHz
Connectivity 3-Wire SIO, EBI/EMI, I2C, LINbus, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 16x10b SAR; D/A 2x8b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-LFQFP (14x14)
Package / Case 100-LQFP
Ultra Librarian 3D Model Ultra Librarian UPD78F1165AGC(S)-UEU-AX CAD Model

Description

The UPD78F1165AGC(S)-UEU-AX is a microcontroller belonging to the Renesas 78K0/Lx3 series. It's tailored for embedded systems requiring a blend of processing efficiency, low energy consumption, and a versatile set of integrated peripherals. Typical deployments include consumer electronics, industrial automation, and automotive control systems.

Applications:

  • Consumer Electronics (Remote Controls, Home Appliances)
  • Industrial Control (Motor Control, Sensor Interfaces, Actuators)
  • Automotive (Body Control, Lighting Control)
  • Metering Devices
  • Security Systems

Features:

  • CPU Core: Based on the Renesas 78K0 core, optimized for efficient instruction execution tailored for embedded control.
  • Memory: Integrated Flash memory for program storage and SRAM for data storage. The memory capacity is suited for a wide range of embedded applications.
  • Timers: Equipped with multiple 16-bit timers/counters offering various operating modes like timer, event counter, and PWM generation.
  • Serial Communication: Features UART, CSI, and I2C interfaces for serial communication with external devices and peripherals.
  • A/D Converter: An integrated Analog-to-Digital Converter (ADC) allows for interfacing with analog sensors and converting their signals to digital data.
  • I/O Ports: Provides general-purpose I/O (GPIO) ports to interface with and control external components.
  • Low-Power Modes: Implements various power-saving modes to reduce power consumption in battery-powered devices.
  • Interrupt Controller: A flexible interrupt controller facilitates efficient handling of asynchronous events and interrupt requests.

Benefits:

  • Efficient Performance: The 78K0 core delivers sufficient processing power for diverse embedded control tasks.
  • Low Power Consumption: Power-saving modes minimize energy consumption, extending battery life and reducing operational costs.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, saving board space and BOM costs.
  • Communication Flexibility: Serial communication interfaces enable seamless integration with other devices and systems.
  • Reliable Operation: Designed for robust performance in challenging industrial and automotive environments.

Additional Details:

The UPD78F1165AGC(S)-UEU-AX microcontroller operates within a defined voltage range. It is available in various package options, including QFP and LQFP. On-chip debug capabilities simplify the software development process. The microcontroller's architecture supports efficient code execution, resulting in fast response times and efficient memory utilization. Detailed specifications, including memory capacity, ADC resolution, and pin configurations, can be found in the Renesas datasheet for the UPD78F1165AGC(S)-UEU-AX.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2485 $62.4850
23+ $5.1270 $117.9210
35+ $4.9667 $173.8345
49+ $4.8064 $235.5136
63+ $4.6463 $292.7169
84+ $4.1656 $349.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess