EN
  • EN
  • DE

SLG4AX42925V

Part No SLG4AX42925V
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973032-SLG4AX42925V
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4AX42925V CAD Model

Description

The SLG4AX42925V is a highly configurable low-power GreenPAK™ device from Renesas Electronics. This device allows designers to integrate multiple discrete components into a single custom IC, minimizing board space, reducing component count, and simplifying the design process. It is ideal for a wide range of applications requiring mixed-signal functions, logic, and power management.

Applications:

  • Consumer Electronics: Implementing custom logic functions in wearables, mobile devices, and smart home appliances.
  • Industrial Control: Providing flexible control and monitoring in industrial sensors, motor control systems, and IoT devices.
  • Medical Devices: Enabling custom analog and digital functions in portable medical devices and monitoring equipment.
  • Automotive: Supporting various automotive applications such as body control modules, lighting control, and sensor interfaces.
  • Power Management: Creating custom power sequencing and monitoring solutions in a variety of electronic devices.

Features:

  • Highly Configurable: Offers a wide range of configurable analog and digital resources, including op-amps, comparators, logic gates, counters, and PWM controllers.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Integrated Power-on Reset: Includes an integrated power-on reset (POR) circuit for reliable system startup.
  • I2C Interface: Provides an I2C interface for configuration and communication with a host microcontroller.
  • Small Package: Available in a compact package, minimizing board space requirements.
  • Non-Volatile Memory (NVM): Features integrated non-volatile memory for storing configuration data.

Benefits:

  • Reduced Board Space: Integrates multiple discrete components into a single IC, reducing overall board size.
  • Lower Component Count: Simplifies the design process and reduces BOM costs by minimizing the number of components required.
  • Increased Design Flexibility: Allows designers to create custom mixed-signal and logic functions tailored to their specific application requirements.
  • Improved System Performance: Enables faster response times and more precise control compared to discrete component solutions.
  • Reduced Power Consumption: Optimizes power consumption for battery-powered applications, extending battery life.
  • Faster Time to Market: Speeds up the design process and reduces time to market by providing a pre-configured and customizable solution.

Additional Details:

The SLG4AX42925V operates over a wide voltage range and offers a variety of I/O options. It can be programmed using Renesas' GreenPAK Designer software, a user-friendly graphical interface that simplifies the configuration process. The device's flexible architecture and low-power characteristics make it an excellent choice for a wide range of applications requiring custom mixed-signal and logic functions. The device offers advanced features like programmable delay, pulse width modulation, and look-up tables enhancing its versatility. The GreenPAK Designer software also provides simulation and verification tools to ensure design functionality and performance.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess