The RD16M-T1B-A-B2 is a Zener diode manufactured by Renesas Electronics America. It is designed to provide stable voltage regulation and overvoltage protection in electronic circuits.
Applications
- Voltage regulation
- Overvoltage protection
- Transient voltage suppression
- Clipping circuits
- Voltage reference
Features
- Zener voltage of 16V
- Low reverse leakage current
- High surge current capability
- Small surface-mount package
- RoHS compliant
Benefits
- Stable voltage regulation
- Protection against voltage spikes
- Improved circuit reliability
- Easy integration into electronic circuits
- Compact design
Additional Details
The RD16M-T1B-A-B2 Zener diode is commonly used to maintain a constant voltage level in various electronic systems. Its low reverse leakage current ensures minimal power loss, while its high surge current capability protects sensitive components from transient voltage spikes. The small surface-mount package allows for efficient use of PCB space.
For detailed technical specifications, consult the Renesas datasheet. The datasheet includes information on Zener impedance, power dissipation, and operating temperature range. This Zener diode is suitable for a wide range of applications where voltage regulation and overvoltage protection are required.