EN
  • EN
  • DE

R7F0C002G2DFB#AA0

Part No R7F0C002G2DFB#AA0
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087476-R7F0C002G2DFB#AA0
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7F0C002G2DFB#AA0 CAD Model

Description

The Renesas R7F0C002G2DFB#AA0 is a microcontroller belonging to the Renesas RL78/G10 series. This low-power, high-performance microcontroller is designed for a variety of embedded applications, especially in areas where energy efficiency and small size are crucial. It offers a balance of processing power, memory capacity, and peripheral features, making it suitable for cost-sensitive and power-constrained applications.

Applications

  • Consumer electronics: Used in remote controls, small appliances, and wearable devices due to its low power consumption.
  • Industrial control: Suitable for simple motor control, sensor interfacing, and basic automation tasks.
  • Healthcare devices: Employed in portable medical devices and health monitoring systems.
  • Smart home applications: Used in lighting control, security systems, and other home automation devices.
  • Battery-powered devices: Ideal for any application requiring long battery life due to its energy-efficient design.

Features

  • RL78 CPU core: Offers efficient processing with low power consumption.
  • Small package options: Available in compact packages, reducing board space requirements.
  • On-chip memory: Includes flash memory and SRAM for program and data storage.
  • Timers: Equipped with multiple timers for various timing and control functions.
  • Serial communication interfaces: Supports UART, CSI, and I2C for communication with other devices.
  • Analog-to-digital converter (ADC): Enables the conversion of analog signals to digital values.
  • Low-voltage operation: Operates at low voltages, minimizing power consumption.

Benefits

  • Extended battery life: Low power consumption maximizes battery life in portable applications.
  • Reduced system cost: Integration of peripherals minimizes external component count.
  • Smaller form factor: Compact package options allow for smaller device designs.
  • Flexible design: Variety of peripherals and memory options accommodate different application needs.
  • Improved system reliability: Robust design and reliable operation ensure stable performance.

Additional Details

The R7F0C002G2DFB#AA0 typically includes 2KB of flash memory and 128 bytes of SRAM. It operates at a voltage range of approximately 1.6V to 5.5V, and it offers various power-saving modes to further reduce energy consumption. The specific number of I/O pins and the specific configuration of peripherals can be found in the Renesas datasheet for this part number. The operating temperature range is generally specified for industrial applications, typically ranging from -40°C to +85°C. Development tools, including compilers and debuggers, are available from Renesas and third-party vendors to support software development for this microcontroller.

When designing with the R7F0C002G2DFB#AA0, it is crucial to consult the official Renesas documentation for detailed specifications and recommendations regarding power supply, clock configuration, and peripheral usage.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Thomas & Betts
Need more? Email Us
Panjit
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess