EN
  • EN
  • DE

R5F3563EDFF#U0

Part No R5F3563EDFF#U0
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462815-R5F3563EDFF#U0
Manufacturer Renesas Electronics America
Package Tray
Product Status Active
Core Processor M16C/60
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 55
Program Memory Size 272KB (272K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 27x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-LFQFP (10x10)
Package / Case 64-LQFP
Ultra Librarian 3D Model Ultra Librarian R5F3563EDFF#U0 CAD Model

Description

The R5F3563EDFF#U0 is a microcontroller unit (MCU) by Renesas, focusing on delivering optimal performance for a variety of applications ranging from consumer electronics to automotive. While specific details on its specifications such as clock speed, memory size, and integrated peripherals are not provided, Renesas MCUs are generally known for their high reliability, advanced control capabilities, and power efficiency. This model, akin to others from Renesas, likely incorporates features that support real-time processing, enhanced security provisions, and various communication protocols to facilitate easy integration into larger systems. Developers can benefit from Renesas' comprehensive software and hardware toolchain, which offers resources for development, simulation, and debugging. The R5F3563EDFF#U0 is designed with an emphasis on flexibility and scalability, making it a viable option for designers aiming to develop products with stringent performance requirements and limited power budgets. Renesas' reputation for quality and support ensures that users of this MCU can expect a product that meshes well with the demanding nature of today's electronic devices.

You May Also Be Interested in

Altera
FPGA
Lowest to $194.7762
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess