EN
  • EN
  • DE

R1LV0408CSP-5SC#B0

Part No R1LV0408CSP-5SC#B0
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181956-R1LV0408CSP-5SC#B0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1LV0408CSP-5SC#B0 CAD Model

Description

The R1LV0408CSP-5SC#B0 is a high-speed, low-voltage 4-Mbit Static RAM (SRAM) from Renesas Electronics America. It is organized as 524,288 words by 8 bits, and is intended for applications that demand quick data access times and low power consumption. This SRAM operates on a single 3V power supply.

Applications

  • Portable electronic devices (PDAs, handhelds)
  • Embedded systems
  • Cache memory for microcontrollers
  • Data acquisition systems
  • Industrial control systems

Features

  • Fast access time: 55ns
  • Low voltage operation: 3V
  • Low power consumption
  • TTL compatible inputs/outputs
  • SOP (Small Outline Package)
  • Data retention voltage: 2V (minimum)
  • Operating temperature range: -40°C to +85°C

Benefits

  • High-Speed Data Access: The 55ns access time facilitates rapid data retrieval, boosting system performance.
  • Low Power Consumption: Reduces overall energy usage, making it ideal for battery-operated and energy-conscious systems.
  • Simple System Integration: Single 3V power supply simplifies design and reduces component count.
  • Robust Performance: Broad operating temperature range ensures consistent performance across various conditions.
  • Compact Footprint: The SOP package allows for efficient utilization of board space.

Additional Details

The R1LV0408CSP-5SC#B0 utilizes CMOS technology to minimize power dissipation and maximize speed. It features asynchronous operation and a straightforward memory interface, simplifying integration into different system designs. The surface-mount package supports automated assembly. The device complies with RoHS standards. The R1LV0408CSP-5SC#B0 provides a dependable memory solution suitable for applications requiring a balance of speed, power efficiency, and memory density. It is an excellent choice for portable and embedded applications prioritizing both performance and energy conservation.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8819 $61.9371
21+ $5.6467 $118.5807
32+ $5.4702 $175.0464
44+ $5.2938 $232.9272
57+ $5.1173 $291.6861
76+ $4.5879 $348.6804
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess