EN
  • EN
  • DE

R1LV0408CSB-7LC#B0

Part No R1LV0408CSB-7LC#B0
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181954-R1LV0408CSB-7LC#B0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LV0408CSB-7LC#B0 CAD Model

Description

The R1LV0408CSB-7LC#B0 is a 4-Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. It is configured as 524,288 words by 8 bits. This SRAM is optimized for applications requiring low voltage operation and a moderate access time. It operates on a single 3V power supply.

Applications

  • Portable devices such as PDAs and handheld game consoles
  • Embedded systems requiring low power consumption
  • Cache memory for microcontrollers
  • Data logging equipment
  • Medical instruments

Features

  • Access time: 70 ns
  • Low voltage operation: 3V
  • Low power consumption
  • TTL-compatible inputs and outputs
  • SOP (Small Outline Package)
  • Data retention voltage: 2V (minimum)
  • Operating temperature range: -40°C to +85°C

Benefits

  • Extended Battery Life: Low voltage operation and minimal power consumption prolong battery life in portable devices.
  • Simplified System Design: The single 3V power supply simplifies power management in system design.
  • Reliable Operation: The wide operating temperature range ensures stable performance in diverse operating conditions.
  • Adequate Performance: The 70 ns access time is suitable for many embedded processing needs.
  • Compact Size: The SOP package enables efficient use of board space.

Additional Details

The R1LV0408CSB-7LC#B0 SRAM utilizes CMOS technology to achieve low power dissipation and good speed characteristics. It supports asynchronous operation and features a simple memory interface for easy integration into a variety of system designs. The availability of a surface-mount package improves manufacturability through automated assembly. Compliant with RoHS standards. It provides a cost-effective memory solution ideally suited for low-power applications needing a balance of speed, power efficiency, and memory capacity. It is particularly well-suited for embedded systems and portable devices where energy efficiency is critical.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5964 $59.7172
55+ $2.1310 $117.2050
84+ $2.0640 $173.3760
116+ $1.9970 $231.6520
150+ $1.9312 $289.6800
201+ $1.7313 $347.9913
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess