EN
  • EN
  • DE

M51958AL

Part No M51958AL
Manufacturer Renesas Electronics America
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case ZIP5
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 747155-M51958AL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M51958AL CAD Model

Description

The M51958AL is a system reset IC manufactured by Renesas Electronics America. This IC is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a certain threshold. It is commonly used in microcomputer systems to prevent malfunctions and ensure proper startup after a power interruption.

Applications

  • Microcomputer Reset Circuits
  • Power Supply Monitoring
  • System Startup Control
  • Voltage Monitoring in Embedded Systems
  • Industrial Control Equipment

Features

  • System Reset IC
  • Supply Voltage Monitoring
  • Reset Output Signal
  • Built-in Hysteresis
  • Low Current Consumption
  • Open Collector Output
  • Small Package

Benefits

  • Prevents system malfunctions due to voltage drops
  • Ensures proper system startup after a power interruption
  • Simple to use with minimal external components
  • Reliable voltage monitoring
  • Low power consumption for battery-powered applications

Additional Details

The M51958AL operates by continuously monitoring the supply voltage. When the voltage drops below the reset threshold, the IC asserts a reset signal, typically a low-level signal. This signal is used to reset the microcontroller or other digital circuits in the system. The built-in hysteresis prevents oscillations around the reset threshold. The open-collector output allows for easy interfacing with various logic levels. The reset threshold voltage is typically specified in the datasheet. Ensure that the threshold voltage is appropriate for the application. The datasheet specifies the operating voltage range and temperature range. Proper decoupling capacitors should be used to minimize noise and ensure reliable operation.

This reset IC is designed to be RoHS compliant and is available in various small packages for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5927 $59.3343
22+ $5.4100 $119.0200
34+ $5.2402 $178.1668
46+ $5.0716 $233.2936
59+ $4.9030 $289.2770
79+ $4.3948 $347.1892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess