EN
  • EN
  • DE

IDT7130SA100L48B

Part No IDT7130SA100L48B
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 8KBIT 100NS 48LCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BQFN
Interface Parallel
Maximum Operating Temperature 125 °C
Memory Type RAM, SRAM
Min Operating Temperature -55 °C
RoHS Non-Compliant
Win Source Part Number 1064413-IDT7130SA100L48B
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7130SA100L48B CAD Model

Description

The IDT7130SA100L48B is a high-speed, CMOS Static RAM (SRAM) from Renesas Electronics (formerly IDT). It's designed for applications requiring fast access times and low power consumption. The 'SA' indicates that it is a standard asynchronous SRAM, '100' represents a 10ns access time, and 'L48B' indicates a specific package type (likely a leaded ceramic package or similar). These characteristics make it well-suited for various memory-intensive tasks in embedded systems, data acquisition, and control applications.

Applications:

  • Embedded Systems: Program and data storage in microcontrollers and microprocessors.
  • Data Acquisition Systems: Buffering data from sensors and analog-to-digital converters.
  • Control Systems: Storing configuration data and real-time parameters.
  • Test and Measurement Equipment: Capturing and storing test data.
  • Medical Devices: Storing patient data and program code.
  • Industrial Automation: Data logging and process control.

Features:

  • High-Speed Access Time: 10ns access time for fast data retrieval.
  • CMOS Technology: Low power consumption for energy-efficient operation.
  • Asynchronous Operation: Simple timing and control signals.
  • Single 5V Power Supply: Simplifies system power requirements.
  • Three-State Outputs: Allows for easy memory expansion and bus sharing.
  • Fully Static Operation: No clock or refresh required.
  • Available in Various Packages: Flexible package options for different board layouts.

Benefits:

  • Fast Data Access: Enables high-speed data processing and real-time applications.
  • Low Power Consumption: Reduces energy costs and extends battery life.
  • Simplified System Design: Easy integration with other components.
  • Improved System Performance: Optimizes data throughput and reduces latency.
  • Increased System Reliability: Robust design and manufacturing processes.
  • Versatile Application: Suitable for a wide range of memory-intensive applications.

Additional Details:

The IDT7130SA100L48B is organized as a number of words by bits (e.g., 4K x 8, 8K x 8). The leaded package (L48B) provides reliable connections and ease of soldering. It features chip enable (CE) and output enable (OE) signals for flexible memory control. Decoupling capacitors are recommended near the power supply pins to minimize noise and ensure stable operation. The operating temperature range is typically industrial grade (-40°C to +85°C). Refer to the Renesas datasheet for detailed timing diagrams, electrical characteristics, and application notes to ensure proper device operation and system performance optimization.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess