EN
  • EN
  • DE

RTL8367R-GR

Part No RTL8367R-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302700-RTL8367R-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8367R-GR CAD Model

Description

The Realtek RTL8367R-GR is a 6+1 port Gigabit Ethernet switch controller designed for high-performance networking applications. It integrates a 6-port Gigabit Ethernet switch with one additional port for uplink or other connectivity options. This switch controller is suitable for building cost-effective and energy-efficient network switches.

Applications

  • Small to Medium Business (SMB) Ethernet Switches
  • Home Networking Routers
  • Industrial Control Systems
  • Network Attached Storage (NAS) Devices
  • Set-Top Boxes (STBs)

Features

  • 6-Port Gigabit Ethernet Switch: Provides high-speed connectivity for multiple devices.
  • One Additional Port: Offers flexibility for uplink or other connectivity options.
  • Integrated PHYs: Reduces the number of external components required.
  • VLAN Support: Enables network segmentation for improved security and performance.
  • Quality of Service (QoS): Prioritizes network traffic to ensure smooth operation of critical applications.
  • Energy-Efficient Ethernet (EEE): Complies with IEEE 802.3az to reduce power consumption.
  • Spanning Tree Protocol (STP): Supports STP, RSTP, and MSTP for network redundancy.
  • Port Mirroring: Allows network traffic to be monitored for diagnostic purposes.
  • Management Interface: Supports various management options, including web-based interfaces and command-line interfaces.

Benefits

  • High Performance: Gigabit Ethernet speeds ensure fast data transfer rates.
  • Cost-Effective: Integrated design minimizes component count and reduces overall system cost.
  • Energy Efficiency: EEE compliance helps to reduce power consumption and lower operating costs.
  • Flexible Connectivity: The additional port provides flexibility for different network configurations.
  • Enhanced Network Management: VLAN support and QoS features enable efficient network management.
  • Improved Network Security: VLAN support helps to isolate network traffic and enhance security.
  • Reliable Operation: STP and related protocols ensure network redundancy and high availability.

Technical Specifications

The RTL8367R-GR typically operates at a voltage of 3.3V and is available in a QFN package. It supports a wide range of operating temperatures, making it suitable for various environments. Detailed specifications, including power consumption, switching capacity, and port configurations, can be found in the product datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7071 $59.7485
85+ $1.4010 $119.0850
130+ $1.3571 $176.4230
180+ $1.3132 $236.3760
230+ $1.2693 $291.9390
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess