The Realtek RTL8305SB-VD-LF is a highly integrated 5-port 10/100Mbps Fast Ethernet switch controller. It combines a switch core, SRAM, and five 10/100 Mbps transceivers in a single chip. This integration minimizes external components and reduces system cost, making it suitable for various networking applications.
Applications
- SOHO (Small Office/Home Office) routers and switches
- Ethernet hubs
- Low-cost network devices
- Embedded systems requiring Ethernet connectivity
- IPTV set-top boxes
Features
- Integrated 5-port 10/100Mbps Fast Ethernet transceivers
- Embedded high-performance switch core
- Supports non-blocking wire-speed forwarding
- Supports MAC address learning and aging
- Supports VLAN (Virtual LAN) for network segmentation
- Supports QoS (Quality of Service) for traffic prioritization
- Integrated SRAM for packet buffering
- Supports auto-MDIX function for automatic cable detection
- Supports energy-efficient Ethernet (EEE)
- Supports loop detection and prevention
- Built-in power-saving modes
- Supports various management interfaces, including MII/RMII
Benefits
- Reduced system cost due to high integration
- Simplified board design and layout
- Improved performance with non-blocking architecture
- Enhanced network security with VLAN support
- Optimized network performance with QoS capabilities
- Lower power consumption with EEE and power-saving modes
- Flexible configuration options through various management interfaces
- Reliable operation with loop detection and prevention mechanisms
Additional Details
The RTL8305SB-VD-LF operates at a low voltage, typically 3.3V or 2.5V, which contributes to its power efficiency. It supports store-and-forward architecture, ensuring reliable data transmission. The device also features comprehensive LED indicators for link status, activity, and collision detection. Its compact package further simplifies integration into space-constrained applications. The 'LF' suffix indicates that it is a lead-free product, compliant with RoHS standards.