EN
  • EN
  • DE

RF1127

Part No RF1127
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Switch, SPDT, 0.45 to 3.5 GHz, 0.3 dB IL, 29 dB Isolation, 23 dBm Pwr Rating, QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088039-RF1127
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF1127 CAD Model

Description

The RF1127 is a high-power, high-efficiency linear power amplifier designed by Qorvo. This amplifier is optimized for use in wireless infrastructure applications, providing excellent linearity and high gain.

Applications:

  • Wireless Infrastructure: Cellular base stations and repeaters
  • Public Safety Radio
  • Military Communications
  • ISM Band Applications
  • Test and Measurement Equipment

Features:

  • High Power: Delivers high output power for extended range.
  • High Efficiency: Maximizes battery life and reduces heat dissipation.
  • Linearity: Ensures signal fidelity and minimizes distortion.
  • Gain: Provides significant signal amplification.
  • Integrated Bias Circuitry: Simplifies design and reduces component count.

Benefits:

  • Increased Range: The high output power allows for extended communication range in wireless applications.
  • Improved Battery Life: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Superior Signal Quality: Excellent linearity ensures accurate signal transmission with minimal distortion.
  • Simplified Design: Integrated bias circuitry simplifies the design process and reduces the number of external components required.
  • Versatile Applications: Suitable for a wide range of wireless communication systems.

The RF1127 power amplifier offers a combination of high power, high efficiency, and excellent linearity, making it suitable for a wide range of wireless communication applications. Its integrated bias circuitry simplifies design, reducing the need for external components. The amplifier is designed for use in cellular base stations, repeaters, and other wireless infrastructure equipment. Its high gain and low distortion ensure reliable and high-quality signal transmission. With its robust design and excellent performance characteristics, the RF1127 is a valuable component in modern wireless communication systems. Its high power and efficient operation make it an ideal solution for applications requiring extended range and long battery life. It can be used in both licensed and unlicensed frequency bands, providing flexibility in system design and deployment.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,622 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess