Products specifications Report Issue?

Win Source Part Number 1134147-PG1642.301HLT
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PG1642.301HLT CAD Model

Description

The PG1642.301HLT is a Common Mode Choke manufactured by Pulse Electronics. Common mode chokes are used to suppress common mode noise in electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI).

Applications:

  • Power Supplies: Used to filter common mode noise in power supply input and output circuits.
  • Data Communication Lines: Employed in Ethernet, USB, and other data communication lines to reduce EMI.
  • Audio Circuits: Integrated into audio circuits to filter out common mode noise, improving sound quality.
  • Motor Control Circuits: Used in motor control circuits to suppress noise generated by motors.
  • Industrial Equipment: Found in industrial equipment to reduce EMI and improve reliability.

Features:

  • High Common Mode Impedance: Provides high impedance to common mode noise, effectively suppressing it.
  • Low Differential Mode Impedance: Exhibits low impedance to differential mode signals, allowing them to pass through with minimal attenuation.
  • Compact Size: Available in a compact package for space-constrained applications.
  • High Current Capacity: Can handle relatively high currents without saturation.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Reduced EMI: Effectively suppresses common mode noise, reducing EMI and improving system performance.
  • Improved Signal Integrity: Filters out noise, improving signal integrity and reducing errors.
  • Enhanced System Reliability: Reduces the impact of noise on sensitive electronic components.
  • Compact Design: Small size allows for easy integration into various applications.
  • Compliance with Standards: Helps meet EMI compliance standards.

Additional Details:

The PG1642.301HLT has specific inductance and current ratings. The insertion loss characteristics are important when selecting it. It is designed for reflow soldering. Consult the datasheet for detailed specifications, including inductance, current rating, impedance characteristics, and operating temperature range. Common mode chokes are essential components in ensuring EMC compliance.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.8278
ECAD model for RF1674ATR13-5K
NEC-TOKIN
Need more? Email Us
ECAD model for N2012ZPS121T60
ON Semiconductor
Lowest to $2.0115
ECAD model for NIS5135MN4TXG
Nisshinbo Micro Devices Inc.
IC REG LIN 1.8V 300MA DFN1612-4 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1612-4
Lowest to $0.5720
ECAD model for RP101K181B-TR
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 65W / Open Frame AC DC Converters 1 Output 15V 80 ~ 264 VAC Input
Need more? Email Us
ECAD model for RPS-65-15
Phoenix Contact
Ethernet Cable, Rj45 Plug-Rj45 Plug, 1M Rohs Compliant: Yes
Need more? Email Us
ECAD model for NBC-R4AC/1,0-94Z/R4AC
STMicroelectronics
Need more? Email Us
ECAD model for RF3500
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V/1.8V 300MA 8DFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8
Need more? Email Us
ECAD model for RP154L010B-E2
Wuxi
Lowest to $0.4035
ECAD model for NCE70T1K2K

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1940 $65.8200
75+ $1.8007 $135.0525
115+ $1.7437 $200.5255
155+ $1.6882 $261.6710
200+ $1.6313 $326.2600
270+ $1.4631 $395.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention