Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Pulse Electronics Corporation
Packaging Bulk
Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-TX, AutoMDIX
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.545" (13.84mm)
LED Color Does Not Contain LED
Number of Cores per Jack 4
Features Board Guide
Contact Finish Gold
Temperature Range - Operating 0°C to 70°C
Contact Finish Thickness 15μin (0.38μm)
Shield Material Brass
Housing Material Thermoplastic
Win Source Part Number 205721-J0011D21NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian J0011D21NL CAD Model

Description

The 172916 is a 90° Angle (Right) RJ45 Connector from Pulse Electronics Corporation.

  • Mounting: Through-hole
  • Port: Single
  • Cores per Jack: 4
  • Contact Finish: Gold
  • Thickness: 15μin (0.38μm)
  • Housing Material: Thermoplastic
  • Height Above Board: 0.545" (13.84mm)
  • Feature: Board guide
  • Applications: 10/100 Base-TX and AutoMDIX
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $1.4830
ECAD model for 406525-1
TE Connectivity
CONN MOD JACK 8P8C VERT SHIELDED
Lowest to $9.5085
ECAD model for 1734577-4
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY | CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 406549-1
TE Connectivity
CONN MOD JACK 8P8C VERT SHIELDED
Lowest to $2.1537
ECAD model for 5557730-1
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $0.8468
ECAD model for 5555153-1
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $16.6072
ECAD model for 5569380-1
TE Connectivity
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
ECAD model for 6116418-1
TE Connectivity
Single Port Modular Jacks | CONN MOD JACK 6P6C R/A UNSHLD
Need more? Email Us
ECAD model for 5406514-2
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 0955402881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9839 $59.9034
14+ $8.1920 $114.6880
22+ $7.9360 $174.5920
30+ $7.6800 $230.4000
38+ $7.4240 $282.1120
51+ $6.6559 $339.4509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 420 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention