EN
  • EN
  • DE

ABGK00201209800Y00

Part No ABGK00201209800Y00
Manufacturer Pulse
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 80 OHM 0805 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Filter Type Signal Line
Number of Lines 1
Impedance @ Frequency 80 Ohms @ 100 MHz
Current Rating (Max) 800mA
DC Resistance (DCR) (Max) 100mOhm
Ratings AEC-Q200
Operating Temperature -55°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting Type Surface Mount
Height (Max) 0.043" (1.10mm)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Features Automotive;5;9;7;10;8;3;4;2;1;535;5433;3475;118;4713;4161;2457;197;283;495;1934;1779;2639;3526;399;2019;240;5262;2997;490;4988;10;553;1276;3442;595;738;4816;587;445;17;1712;264;2577;541;1292;732;2840;818;0;93141;91606;91607;103860;6355;352;102641;7790;358;3725;13878;100045;100046;100047;29113;535;102642;4293;102620;40817;13763;40818;40819;40820;13764;9980;101625;101626;101629;101627;101628;101623;101624;1549;13256;51029;119780;119781;114083;32866;51031;51030;118509;42658;52725;106676;109047;106675;113627;109048;109049;109050;109051;127301;127300;127302;42659;50974;51032;53;36250;92194;101617;101616;92192;92195;92196;92189;96210;92193;92190;124315;124334;124316;108210;108209;3932;58128;3937;59223;118475;56904;115978;115067;60151;60152;92198;113369;115979;115980;60153;92199;115981;108492;108493;89751;50975;50976;20726;50977;52144;50978;99425;131200;48329;110064;110060;110067;110065;47709;38059;38061;38063;38065;38067;38068;38050;59263;38051;38052;38053;38054;38055;38060;38062;38064;38066;38057;38056;38058;98380;99387;99385;99386;107543;1245;1241;124317;40824;10001;40825;10002;10004;40826;40827;10003;40828;28125;28126;28127;9981;9983;84546;48713;66138;115983;56297;10996;81085;9985;9986;9990;56296;9996;9999;10000;51160;48711;51025;91038;63547;1430;10006;1265;497;1264;1233;2116;4129;92539;109800;124204;124205;124206;109798;109799;109797;176;1237;82855;83414;82835;83416;90717;90713;90716;90718;82854;83413;90715;82853;90714;82836;83415;83417;88317;91039;118933;109921;110058;110068;109928;109904;109939;110061;110069;110062;110070;29;48710;48709;15907;110059;110057;110066;110063;1240;31711;1733;125902;1244;28234;28235;28236;28237;28238;28239;28240;28241;28242;58189;58190;104589;104590;104591;43709;104592;1243;104118;104119;104593;104594;104595;104596;19050;54854;115895;115887;103294;103298;74241;99609;99610;99611;115424;115425;115426;85455;85454;85447;85450;85449;85448;85452;85453;16887;16888;108449;123147;119132;94837;94836;124346;84371;1242;103292;1506;50979;60042;91976;50980;1507;50981;56943;60876;50982;50983;16889;16890;1551;76950;113921;59224;5876;2060;10008;1234;1235;64967;10009;10010;118366;77459;3745;51612;57943;69167;50972;4369;24145;24144;93437;30912;24143;31742;22751;39216;50973;120131;4392;123503;123504;123501;123502;35532;35534;35535;35533;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;768755;338630;389223;389456;402741;1;2;3;4;5;8;0 Ohms @ 100 MHz;30 mOhms @ 100 MHz;220 mOhms @ 100 MHz;1 Ohms @ 100 MHz;2 Ohms @ 1 MHz;2 Ohms @ 100 MHz;2.9 Ohms @ 1 MHz;3 Ohms @ 100 MHz;3.3 Ohms @ 1 MHz;3.6 Ohms @ 1 MHz;4 Ohms @ 1 MHz;4.5 Ohms @ 1 MHz;5 Ohms @ 1 MHz;5 Ohms @ 100 MHz;6 Ohms @ 100 MHz;6.7 Ohms @ 1 MHz;6.8 Ohms @ 1 MHz;7 Ohms @ 100 MHz;7.4 Ohms @ 1 MHz;7.5 Ohms @ 100 MHz;7.6 Ohms @ 1 MHz;8 Ohms @ 100 MHz;8.4 Ohms @ 1 MHz;8.5 Ohms @ 100 MHz;9 Ohms @ 1 MHz;9 Ohms @ 100 MHz;9.8 Ohms @ 1 MHz;10 Ohms @ 1 MHz;10 Ohms @ 100 MHz;11 Ohms @ 100 MHz;12 Ohms @ 1 MHz;12 Ohms @ 2 MHz;12 Ohms @ 100 MHz;12 Ohms @ 900 MHz;14 Ohms @ 1 MHz;15 Ohms @ 1 MHz;15 Ohms @ 10 MHz;15 Ohms @ 100 MHz;16 Ohms @ 100 MHz;17 Ohms @ 1 MHz;17 Ohms @ 100 MHz;18 Ohms @ 2 MHz;18 Ohms @ 100 MHz;19 Ohms @ 1 MHz;19 Ohms @ 100 MHz;20 Ohms @ 10 MHz;20 Ohms @ 100 MHz;21 Ohms @ 1 MHz;21 Ohms @ 100 MHz;22 Ohms @ 1 MHz;22 Ohms @ 100 MHz;23 Ohms @ 100 MHz;25 Ohms @ 100 MHz;26 Ohms @ 100 MHz;27 Ohms @ 2 MHz;27 Ohms @ 100 MHz;28 Ohms @ 100 MHz;30 Ohms @ 10 MHz;30 Ohms @ 100 MHz;31 Ohms @ 1 MHz;31 Ohms @ 100 MHz;32 Ohms @ 1 MHz;32 Ohms @ 100 MHz;33 Ohms @ 1 MHz;33 Ohms @ 100 MHz;34 Ohms @ 100 MHz;35 Ohms @ 50 MHz;35 Ohms @ 100 MHz;36 Ohms @ 100 MHz;37 Ohms @ 100 MHz;38 Ohms @ 100 MHz;39 Ohms @ 10
Ultra Librarian 3D Model Ultra Librarian ABGK00201209800Y00 CAD Model

Description

NULL

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0166
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0137
Murata Electronics North America
FERRITE BEAD 75 OHM 0603 1LN
Lowest to $0.0161
Murata Electronics North America
FERRITE BEAD 30 OHM 0402 1LN
Lowest to $0.0109
Murata Electronics North America
FERRITE BEAD 80 OHM 0402 1LN
Lowest to $0.0093
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0778
Murata Electronics North America
Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 0.3A 0.4Ohm DCR 0603 T/R / FERRITE BEAD 120 OHM 0603 1LN
Lowest to $0.0278
Murata Electronics North America
FERRITE BEAD 26 OHM 0603 1LN
Lowest to $0.0425
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0280

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess