EN
  • EN
  • DE

PLCDA15C-6-LF

Part No PLCDA15C-6-LF
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Description PLCDA15C Series 6 Channel 39 Vcl 16.7 Vbr 8 pF Bi-directional TVS Array - SOIC-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 8 pF
Mounting SMD (SMT)
Case / Package SO
Clamping Voltage 39 V
Depth 4 mm
Direction Bidirectional
Lead Free Yes
Leakage Current 2 µA
Length 5 mm
Maximum Operating Temperature 150 °C
Min Breakdown Voltage 16.7 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 6
Number of Pins 8
Peak Pulse Current 17 A
Peak Pulse Power 500 W
Polarity Bidirectional
Power Dissipation 500 W
Radiation Hardening No
Reverse Breakdown Voltage 16.7 V
Reverse Standoff Voltage 15 V
RoHS Compliant
Schedule B 8536300000
Test Current 1 mA
Working Voltage 15 V
Win Source Part Number 975969-PLCDA15C-6-LF
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLCDA15C-6-LF CAD Model

Description

The Protek Devices PLCDA15C-6-LF is an OEM part that is designed for use in various applications.

  • Manufacturer: Protek Devices
  • Length: 5mm
  • Mounting: SMD (SMT)
  • Capacitance: 8pF
  • Clamping Voltage: 39V
  • Polarity: Bidirectional
  • Reverse Breakdown Voltage: 16.7V
  • Peak Pulse Current: 17A
  • Leakage Current: 2μA
  • Elements: 6
  • Power Dissipation: 500W
  • Working Voltage: 15V
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess