EN
  • EN
  • DE

FEC15-24D15

Part No FEC15-24D15
Manufacturer Power Mate Technology Co., LTD
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195041-FEC15-24D15
Categories Custom Parts
Manufacturer Power Mate Technology Co., LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FEC15-24D15 CAD Model

Description

The FEC15-24D15 is a power supply module manufactured by Power Mate Technology Co., LTD. It is designed to convert AC or DC input voltage into a regulated DC output voltage, suitable for powering various electronic devices and systems. This module is typically used in applications requiring a stable and reliable power source.

Applications:

  • Industrial Automation: Used to power sensors, controllers, and other components in industrial automation systems.
  • Telecommunications Equipment: Employed in telecommunications devices and infrastructure to provide stable power for critical functions.
  • Medical Devices: Integrated into medical equipment where reliable power is essential for accurate and safe operation.
  • Testing and Measurement Equipment: Utilized in testing and measurement devices to ensure precise and stable power for accurate results.
  • Embedded Systems: Used in embedded systems and microcontrollers to supply the required DC power.

Features:

  • AC/DC Conversion: Converts AC input voltage to a regulated DC output voltage.
  • Regulated Output: Provides a stable and consistent output voltage, protecting connected devices from voltage fluctuations.
  • Overload Protection: Includes protection circuitry to prevent damage from excessive current draw.
  • Short Circuit Protection: Protects the module and connected devices from damage due to short circuits.
  • Compact Size: Designed with a compact form factor for easy integration into various systems.

Benefits:

  • Reliable Power Supply: Ensures a stable and consistent power source for connected devices, improving overall system reliability.
  • Protection Features: Protects against overload and short circuit conditions, preventing damage to the module and connected devices.
  • Easy Integration: The compact size and standard interface allow for easy integration into various applications.
  • Wide Input Voltage Range: May support a wide range of input voltages, making it suitable for use in different regions and applications.
  • Long-Lasting Performance: Designed for long-term reliability and stable performance.

Additional Details:

Based on the part number, FEC15-24D15, this power module likely provides 15W of power. The "24" suggests a 24V input, and "D15" likely represents a dual 15V DC output (±15V). It likely incorporates protections for over-voltage, over-current, and short-circuit conditions. Check the manufacturer's datasheet for precise specifications, input voltage range, output current capabilities, and safety certifications.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Mingtek
Lowest to $1.3456
Panasonic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess