EN
  • EN
  • DE

PAM8010

Part No PAM8010
Manufacturer Power Analog Micoelectronics
Catalog Linear - Amplifiers - Audio
Description 3W Stereo Class-D with DC Volume, Headphone and Power Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Analog Micoelectronics
Win Source Part Number 1235351-PAM8010
Manufacturer Homepage www.poweranalog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAM8010 CAD Model

Description

The PAM8010 is a 10W stereo Class-D audio amplifier. It is designed for high-quality audio amplification in portable and compact audio devices. The device features high efficiency, low THD+N (Total Harmonic Distortion plus Noise), and integrated protection circuits.

Applications

  • Portable Speakers: Used in battery-powered Bluetooth speakers and other portable audio devices.
  • LCD Monitors: Integrated into LCD monitors to provide audio output.
  • Laptop Computers: Used in laptops for internal audio amplification.
  • Game Consoles: Provides audio amplification for handheld game consoles.
  • USB Speakers: Integrated into USB-powered speakers.

Features

  • 10W Stereo Output: Delivers 10W of power per channel into a 4Ω load.
  • Class-D Amplifier: High efficiency reduces power consumption and heat dissipation.
  • Low THD+N: Provides high-fidelity audio reproduction.
  • Filterless Architecture: Eliminates the need for external output filters.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the amplifier at high temperatures.
  • Overcurrent Protection: Protects the amplifier from excessive current draw.
  • Low Quiescent Current: Minimizes power consumption when idle.

Benefits

  • High-Quality Audio: Delivers clear and distortion-free audio.
  • Efficient Power Usage: Class-D architecture conserves battery life.
  • Compact Design: Filterless architecture reduces the size of the audio system.
  • Robust Protection: Integrated protection circuits enhance reliability.
  • Easy to Use: Simple design simplifies integration into audio systems.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation.

Additional Details

The PAM8010 typically comes in a SOP (Small Outline Package). It operates on a single power supply voltage. The datasheet provides detailed information on electrical characteristics, application circuits, and thermal performance. The gain setting can be adjusted using external resistors. This Class-D audio amplifier is a reliable solution for high-quality audio amplification in portable and compact audio devices.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess