EN
  • EN
  • DE

PM25LV010A-100SCE

Part No PM25LV010A-100SCE
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277676-PM25LV010A-100SCE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM25LV010A-100SCE CAD Model

Description

The PM25LV010A-100SCE is a 1 Mbit Flash memory manufactured by PMC-Sierra, designed for embedded systems requiring non-volatile storage. It utilizes a Serial Peripheral Interface (SPI) for communication and offers a reliable solution for storing firmware, configuration data, and other critical information. The device is optimized for low power consumption and high-speed operation.

Applications:

  • Storage of firmware in embedded systems and microcontrollers.
  • Data logging in industrial and consumer electronics.
  • Configuration storage in network devices.
  • Boot code storage for microprocessors.
  • Storage of parameters in sensors and measurement equipment.

Features:

  • Memory Size: 1 Mbit (128 Kbytes).
  • Voltage: 2.7V to 3.6V single supply operation.
  • Interface: Serial Peripheral Interface (SPI).
  • Clock Frequency: Up to 100 MHz.
  • Sector Erase: 4KB sectors.
  • Page Program: Supports page programming for efficient write operations.
  • Endurance: Minimum 100,000 program/erase cycles per sector.
  • Data Retention: Minimum 20 years.
  • Package: Available in SOIC-8 and other standard packages.

Benefits:

  • Reliable Data Storage: Ensures data integrity with high endurance and long data retention.
  • High Speed Operation: Enables fast read and write cycles.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient systems.
  • Small Footprint: Saves board space in compact designs.
  • Simplified Integration: SPI interface simplifies integration with microcontrollers.

Additional Details:

The PM25LV010A-100SCE supports standard SPI modes (0,0) and (1,1). It includes features such as software protection and deep power-down mode to minimize current draw when not actively in use. The device is typically RoHS compliant. Refer to the official datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess