EN
  • EN
  • DE

PM25LQ040C-100SCE

Part No PM25LQ040C-100SCE
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277668-PM25LQ040C-100SCE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM25LQ040C-100SCE CAD Model

Description

The PM25LQ040C-100SCE is a 4 Mbit, 3V, Multi-Purpose Flash (MPF) memory device manufactured by PMC-Sierra. It's designed for applications requiring low-power consumption, high-speed read/write capabilities, and robust data storage. This flash memory utilizes a CMOS process and provides a cost-effective solution for systems needing non-volatile memory.

Applications:

  • Storage of configuration data in networking equipment.
  • Firmware storage in embedded systems.
  • Data logging in industrial control systems.
  • Boot code storage for microcontrollers.
  • Storage of audio and video data in portable devices.

Features:

  • Memory Size: 4 Mbit (512 Kbytes).
  • Voltage: 2.7V to 3.6V single supply operation.
  • Interface: Standard Serial Peripheral Interface (SPI).
  • Clock Frequency: Up to 100MHz clock rate.
  • Page Program: 256 bytes per page.
  • Sector Erase: 4KB sectors.
  • Block Erase: 32KB and 64KB blocks.
  • Endurance: Minimum 100,000 program/erase cycles per sector.
  • Data Retention: Minimum 20 years data retention.
  • Package: SOIC-8, or other industry-standard packages.

Benefits:

  • Low Power Consumption: Ideal for battery-powered devices and energy-efficient systems.
  • High Speed: Enables fast boot-up times and quick data access.
  • Reliable Data Storage: Ensures data integrity with high endurance and data retention.
  • Compact Size: Saves valuable board space.
  • Cost-Effective: Provides a competitive solution for non-volatile memory requirements.

Additional Details:

The PM25LQ040C-100SCE supports standard SPI modes (0,0) and (1,1). It features advanced security options, including software protection. Its flexible architecture allows for easy integration into various embedded systems. The device also features a deep power-down mode to minimize current consumption when not in use. The device is RoHS compliant.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $6.5223
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess