EN
  • EN
  • DE

PL611S-26-777TC-R

Part No PL611S-26-777TC-R
Manufacturer PhaseLink Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PhaseLink Corporation
Win Source Part Number 277311-PL611S-26-777TC-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PL611S-26-777TC-R CAD Model

Description

The PL611S-26-777TC-R is a clock generator IC manufactured by PhaseLink Corporation, designed to provide precise and stable clock signals for a variety of electronic applications. This device is part of the PL611S family, known for its low jitter and high-performance capabilities.

Applications:

  • Networking Equipment: Used in switches, routers, and network interface cards (NICs) for timing and synchronization.
  • Consumer Electronics: Integrated into set-top boxes, gaming consoles, and audio/video equipment.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial control systems.
  • Data Communications: Utilized in data transmission systems and communication devices.
  • Embedded Systems: Found in a wide range of embedded applications requiring precise clock signals.

Features:

  • Low Jitter: Minimizes timing errors, ensuring stable and reliable system operation.
  • Frequency Synthesis: Provides programmable output frequencies to suit various application needs.
  • Phase-Locked Loop (PLL): Integrates a PLL for frequency multiplication and jitter attenuation.
  • Multiple Output Clocks: Supports multiple output clocks with configurable frequencies.
  • Small Form Factor: Available in a compact package for space-constrained designs.

Benefits:

  • Improved System Performance: Delivers clean and stable clock signals, enhancing overall system performance.
  • Reduced Bill of Materials (BOM) Cost: Integration of key functions reduces the need for external components.
  • Simplified Design: Easy to integrate into existing designs, reducing development time and effort.
  • Enhanced Reliability: Low jitter and stable frequency output contribute to increased system reliability.
  • Increased Design Flexibility: Programmable output frequencies offer versatility in various applications.

Additional Details:

The PL611S-26-777TC-R typically operates from a single power supply voltage and provides CMOS-compatible output signals. It often includes features like a power-down mode for energy conservation and an output enable/disable function. The device's performance characteristics, such as jitter specifications and frequency accuracy, are critical for applications requiring precise timing. Consult the datasheet for detailed specifications, including operating temperature range, power consumption, and pinout information. It is crucial to consider the specific application requirements when selecting and configuring this clock generator. This IC is particularly useful in applications where precise timing synchronization is critical for data integrity and system stability.

You May Also Be Interested in

NEC-TOKIN
Lowest to $0.1324
NVIDIA
Lowest to $3.2617
Toko America Inc.
Need more? Email Us
AVX Corporation
Need more? Email Us
Broadcom Limited
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess